Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Intended Chipset ADP1074, LT1725, LTC3900, LT8310, LT8311
Chipset Manufacturer Analog Devices, Linear Technology
Voltage - Isolation 1500VDC
Frequency 235 ~ 700kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.790" L x 0.920" W (20.07mm x 23.37mm)
Height - Seated (Max) 0.339" (8.60mm)
Style Planar
Ultra Librarian 3D Model Ultra Librarian PA0423NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR DC/DC CONV SMD
Lowest to $41.3637
ECAD model for PH0808CNL
Pulse
XFMR DC/DC CONV 3.4UH SMD
Need more? Email Us
ECAD model for PA5181NL
TDK Corporation
INDUCTOR/XFRMR
Need more? Email Us
ECAD model for ECO2219SEO-D03V017
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
ECAD model for PH0262NL
Pulse
XFMR FLYBACK DRUM CORE 6V 0.40A / Flyback Converters For SMPS Transformer 2250V Isolation 430kHz Surface Mount
Lowest to $4.4406
ECAD model for PH9585.002NLT
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5131.006NLT
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PA4470.002NLT
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
ECAD model for PA3964.002NL
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PH0815CNLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention