EN
  • EN
  • DE

PA5000.001NLT

Part No PA5000.001NLT
Manufacturer Pulse
Catalog Switching Converter, SMPS Transformers
Description XFMR FWD P-P DC/DC CONV 100UH SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type For DC/DC Converters
Applications Forward, Push-Pull Converters
Voltage - Primary 33 ~ 75V
Voltage - Isolation 3000Vrms
Inductance @ Frequency 100µH @ 200kHz
Frequency 200kHz
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Size / Dimension 0.531" L x 0.520" W (13.50mm x 13.20mm)
Height - Seated (Max) 0.650" (16.50mm)
Footprint 0.689" L x 0.531" W (17.50mm x 13.50mm)
Style Wirewound;5;9;7;10;8;3;4;2;1;3475;118;2457;283;495;5843;1902;3013;2508;2725;3110;596;2884;3012;553;595;308;132;445;541;716;732;818;0;3821;105201;56735;31543;51960;55379;63114;104120;33237;87807;55198;87804;87805;87803;87806;116639;107511;42217;58621;91570;121791;109079;58599;56442;58622;42218;121786;58614;58606;87644;57174;121787;92919;64193;121788;109078;87642;60609;55011;56736;59048;91891;91882;68356;93989;90614;86246;93990;93991;86247;86248;100689;100690;100691;100692;95164;123946;108631;13804;13805;13806;13807;119783;119784;119785;119786;116607;56652;111819;93199;57176;111569;123722;15180;100712;14376;114766;114862;114449;114349;114350;114448;114352;114351;121341;74911;126403;24652;126404;126405;125783;108491;108490;13825;66528;58629;87643;23250;58617;58636;58603;58634;58630;58608;58631;58598;24154;58618;58633;44362;24173;58615;58610;58602;24172;121792;47767;58623;121790;109254;37443;23126;58616;58626;58619;58625;58613;58620;58604;58609;58605;58607;58600;38335;104001;104003;61;3;2;243;250;4;1;17;6;0;4;7;1;1;332914;348876;348898;1;326476;348025;348550;481764;349047;361523;361540;364238;389357;481761;396028;759287;1;714168;307702;508076;702181;431197;311094;311102;840467;840466;318971;336541;829351;348566;701159;357573;361056;361498;725534;365373;714167;714166;703979;365438;365592;365594;365595;365598;365607;365909;365910;366459;366472;366473;366475;366476;366477;367401;367443;367518;367584;367585;367598;367660;367663;367664;367693;367694;481757;797201;481758;481759;460208;367822;367823;367824;367826;367831;367941;368576;368810;368811;368894;369026;371951;371952;840464;840468;840463;840469;372376;840462;840465;840366;372587;373246;377358;379006;379048;379049;379165;491840;380194;388137;819571;399059;400319;725474;761755;404460;481760;404461;404462;811743;407393;407394;407395;701158;407397;407401;410716;410717;410718;410719;410720;410724;725536;412964;412965;412967;725537;725551;725550;725538;725547;725541;413909;413911;725546;414435;414816;415422;415426;415427;415429;415430;651342;417150;417156;417164;419870;419873;419875;419883;419887;1;481751;313778;313780;508077;336706;338469;358664;840461;365142;365146;373567;377026;725475;378848;381411;381961;718481;389218;701160;761753;408844;411452;121525;169411;169423;169451;169468;174115;203334;203377;703713;703714;203399;203414;207644;207649;229163;249171;249586;249833;249862;840936;249883;267921;718484;281265;270755;281575;281582;281586;281611;281613;281616;281620;281624;797226;281631;295610;295613;295616;295636;295645;295660;295662;64203;64234;64244;64251;757579;74515;80557;80559;80596;80606;797217;80631;797219;87718;92529;92691;97656;103542;103850;103862;103866;109019;109024;109025;112710;112741;112749;112754;703712;112761;112772;112774;112776;112778;112780;116650;137966;138031;138047;143803;146641;155183;165862;180701;180737;180742;180745;188934;540909;190575;190579;192122;192131;194958;194962;194970;194974;197370;197526;211850;211856;797224;460209;219268;220623;235567;242597;255077;272412;685789;277003;279456;285629;285649;285654;797227;797228;290354;290376;290377;290398;290438;290455;290464;290469;797229;290474;797230;836229;292620;298705;298713;298739;797231;301979;302718;302719;67527;67533;797218;688800;794429;701156;433702;78532;78969;83228;83229;83245;83246;83247;83248;797221;84289;85320;701157;86084;86087;86088;90237;797220;101053;101237;105475;107488;110367;110384;114142;114145;114149;115124;115251;115554;725562;118747;11891
Ultra Librarian 3D Model Ultra Librarian PA5000.001NLT CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Lowest to $5.3572
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess