EN
  • EN
  • DE

B78304B1031A003

Part No B78304B1031A003
Manufacturer EPCOS (TDK)
Catalog Switching Converter, SMPS Transformers
Description XFMR DC/DC CONV SMD / Switching Transformer 1:1:1 <0.9Ohm Prim. DCR <0.9Ohm Sec. DCR 6 Terminal Gull Wing SMD Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer EPCOS (TDK)
Series B78304B
Type For DC/DC Converters
Voltage - Isolation 500Vrms
Inductance @ Frequency 1mH @ 10kHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Dimension 0.315" L x 0.276" W (8.00mm x 7.00mm)
Height - Seated (Maximum) 0.224" (5.70mm)
Footprint 0.315" L x 0.374" W (8.00mm x 9.50mm)
Win Source Part Number 769553-B78304B1031A003
Popularity Medium
Supply and Demand Status Balance
Family Name B78304B
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian B78304B1031A003 CAD Model

Description

The B78304B1031A003 is a transformer manufactured by EPCOS (TDK), primarily designed for use in switching converters and Switch-Mode Power Supplies (SMPS). These transformers are critical components in converting voltage levels efficiently and safely in a wide range of electronic devices.

Applications

  • Switch-mode power supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • DC-DC converters: Used in applications requiring conversion of DC voltage levels.
  • Inverters: Used in inverters for converting DC to AC power.
  • LED lighting: Used in LED drivers to provide the necessary voltage and current.
  • Industrial automation equipment: Used in power supplies for industrial control systems.

Features

  • High efficiency: Designed for efficient energy transfer, minimizing power losses.
  • Compact size: Optimized for space-constrained applications.
  • High isolation voltage: Provides galvanic isolation between input and output circuits for safety.
  • Wide operating frequency range: Suitable for various switching frequencies.
  • Low leakage inductance: Minimizes voltage spikes and ringing.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Efficient power conversion: Reduces energy consumption and heat generation.
  • Compact design: Enables smaller and lighter power supply designs.
  • Enhanced safety: Provides electrical isolation for user and equipment protection.
  • Reliable performance: Ensures stable and consistent operation.
  • Compliance with safety standards: Meets regulatory requirements for safety and environmental protection.

Additional Details

The B78304B1031A003 typically consists of a ferrite core and insulated windings. Key specifications include the input voltage, output voltage, turns ratio, inductance, and isolation voltage. The 'B78304' portion indicates the series or type of transformer. The 'B1031A003' section contains information specific to its electrical characteristics. Consult the datasheet for the B78304B1031A003 to determine the exact specifications and operating conditions. Important parameters include the primary inductance, leakage inductance, and DC resistance. These are designed for high frequency power conversion.

You May Also Be Interested in

Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK CONFIG DC/DC TH
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV 13UH SMD
Lowest to $7.4359
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2838 $51.3520
95+ $1.0534 $100.0730
150+ $1.0205 $153.0750
205+ $0.9875 $202.4375
265+ $0.9546 $252.9690
355+ $0.8559 $303.8445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess