Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 18 Weeks
Features Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer C&K Components
Series SDA
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name SDA06H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 2266-SDA06H0SB, CKN6077, *SDA06H0SB
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933214-SDA06H0SB
Ultra Librarian 3D Model Ultra Librarian SDA06H0SB CAD Model

Description

The SDA06H0SB is a subminiature slide switch manufactured by C&K Components. It is designed for surface mount applications (SMD) and features a single pole double throw (SPDT) configuration. The switch is commonly used in a variety of electronic devices for on-off or signal selection functions.

Applications:

  • Consumer Electronics: Used in portable audio players, remote controls, and other handheld devices for power or mode selection.
  • Telecommunications Equipment: Found in mobile phones, routers, and other communication devices for various switching functions.
  • Industrial Control Systems: Used in control panels, test equipment, and other industrial applications for signal routing or equipment configuration.
  • Medical Devices: Used in medical instruments for selecting different operating modes or functions.
  • Computer Peripherals: Found in mice, keyboards, and other peripherals for switch functions.
  • Instrumentation: Used for range or function switching in various types of instruments.

Features:

  • Subminiature Size: Compact design makes it suitable for high-density PCB layouts.
  • Surface Mount Design (SMD): Designed for automated assembly processes.
  • SPDT Configuration: Provides a single pole double throw switching function.
  • High Reliability: Designed for long life and reliable performance.
  • Tape and Reel Packaging: Suitable for automated pick and place equipment.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Space Saving: The subminiature size allows for efficient use of PCB space.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Reliable Switching: Ensures consistent and reliable switching performance.
  • Long Lifespan: Provides a long service life, reducing the need for frequent replacements.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details:

The SDA06H0SB switch is typically constructed with a durable plastic housing and silver-plated contacts for reliable electrical performance. The switch has a typical contact rating of 0.3A at 6VDC. It is designed to withstand a wide range of environmental conditions, including temperature and humidity. The operating temperature range is typically from -30°C to +85°C. The switch is available in tape and reel packaging for automated assembly. The actuator type is a slide. The terminal type is surface mount solder pads. The mechanical life is rated for a minimum of 10,000 cycles. The dielectric strength is typically 500VAC between terminals.

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $0.3815
ECAD model for 1825057-4
Copal Electronics Inc.
SWITCH ROTARY DIP BCD 100MA 5V
Need more? Email Us
ECAD model for SA-7110B
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Need more? Email Us
ECAD model for 97C08T
Copal Electronics Inc.
SWITCH ROTARY DIP HEX 100MA 5V
Lowest to $3.6166
ECAD model for SA-7050B
Grayhill Inc.
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08SRT
Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $1.3363
ECAD model for CHS-08A1
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.9514
ECAD model for 218-4LPSTR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention