Products specifications Report Issue?

Package Tray
Product Status Active
Type For DC/DC Converters
Voltage - Primary 2 ~ 8V
Voltage - Isolation 1500Vrms
Inductance @ Frequency 4µH
Frequency 140kHz
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Height - Seated (Max) 0.451" (11.45mm)
Footprint 0.600" L x 0.516" W (15.24mm x 13.10mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian PA5180NL CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
ECAD model for VGT22EPC-200S6A12
Pulse
XFMR FWD P-P DC/DC CONV 140UH SM
Need more? Email Us
ECAD model for PA0491NLT
Pulse
XFMR FLYBACK DC/DC CONV 80UH SMD
Need more? Email Us
ECAD model for PA5111.003NLT
TDK Corporation
TRANSFORMERS FOR IGBT/FET / Flyback Converters For For AC/DC Converters SMPS Transformer 2600Vrms Isolation Surface Mount
Lowest to $25.2569
ECAD model for VGT12EEM-200S1A4
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PA0808NL
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PE-68413NL
Pulse
XFMR AC FORWARD 7W
Need more? Email Us
ECAD model for PA3964.001NL
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
ECAD model for PA3964.002NLT
Pulse
XFMR DC/DC CONV SMD
Lowest to $41.3637
ECAD model for PH0808CNL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention