EN
  • EN
  • DE

VNI4140KTR-32

Part No VNI4140KTR-32
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad high side smart power solid state relay | IC HIGH SIDE 4CH SSR POWERSSO24
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 80mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-BSOP Exposed Pad
Supplier Device Package PowerSSO-24 Exposed Bottom Pad
Family Part Number VNI4140
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1279631-VNI4140KTR-32
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNI4140KTR-32 CAD Model

Description

The VNI4140KTR-32 from STMicroelectronics is a high-side driver integrated circuit designed for driving resistive, inductive, and capacitive loads. This versatile quad channel device is particularly suitable for applications that require high current and high voltage operation, as well as those that need efficient power management.

Key Features

  • Quad Channel Output: The device comprises four independent high-side drivers, enabling control over multiple outputs with a single IC.
  • High Voltage Capability: With an operating voltage range up to 36V, it can easily handle automotive and industrial voltage requirements.
  • Output Current: Each channel can deliver up to 1.1A of continuous current, making it suitable for driving a wide range of loads.
  • Thermal Shutdown: An in-built thermal shutdown feature protects the device from overheating, ensuring reliability and safety in operation.
  • Current Limitation: Each channel has its own current limitation, which prevents damage to the IC and the load in case of a short circuit or excessive power draw.
  • Diagnostic Functions: Integrated diagnostic capabilities provide feedback on the status of each channel, which can be used for fault detection and system monitoring.

Applications

The VNI4140KTR-32 is ideal for a variety of applications, including but not limited to:

  • Automotive systems such as lights, motors, and fans
  • Industrial controls
  • Programmable logic controllers (PLCs)
  • Home automation systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the VNI4140KTR-32 is no exception. It is designed to meet the stringent requirements of automotive and industrial applications, ensuring long-term reliability. The device is housed in a PowerSSO-36 package, which offers excellent thermal performance and space efficiency on the PCB.

Summary

The VNI4140KTR-32 is a robust, versatile high-side driver that offers a combination of high current capability, high voltage operation, and advanced protection features. Whether for automotive, industrial, or home automation, this integrated circuit provides a compact, reliable solution for driving a wide array of loads with precision and control.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0173 $56.1211
16+ $6.5783 $105.2528
24+ $6.3727 $152.9448
33+ $6.1671 $203.5143
42+ $5.9616 $250.3872
57+ $5.3449 $304.6593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess