EN
  • EN
  • DE

ECO2420SEO-D04V0110

Part No ECO2420SEO-D04V0110
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBCK AC/DC CONV 1.54MH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 214 ~ 404V
Voltage - Auxiliary 12V @ 1.25A, 14V @ 250mA
Voltage - Isolation 1500Vrms
Inductance @ Frequency 1.54mH @ 10kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 1.240" L x 0.984" W (31.50mm x 25.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Footprint 1.240" L x 0.984" W (31.50mm x 25.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511103-ECO2420SEO-D04V0110
Ultra Librarian 3D Model Ultra Librarian ECO2420SEO-D04V0110 CAD Model

Description

N

You May Also Be Interested in

Pulse
XFMR FLYBACK DC/DC CONV 13UH SMD
Lowest to $7.4359
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Lowest to $1.4553
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.54MH TH
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR AC FORWARD 7W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess