EN
  • EN
  • DE

DRV92200PHPR

Part No DRV92200PHPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1348112-DRV92200PHPR
Ultra Librarian 3D Model Ultra Librarian DRV92200PHPR CAD Model

Description

DRV92200PHPR - Texas Instruments

Introducing the DRV92200PHPR, a high-performance motor driver from Texas Instruments, designed to deliver precision and power in a compact package. This motor driver is part of Texas Instruments' renowned DRV product line, which is well known for its reliability and efficiency in driving a wide range of motor types.

The DRV92200PHPR is capable of driving a single brushed DC motor or one winding of a stepper motor, making it a versatile choice for a variety of applications. With its advanced features and robust design, this motor driver is ideal for use in consumer and industrial electronics, including printers, scanners, vending machines, and other automated equipment.

Key Features:

  • Operating Voltage Range: The DRV92200PHPR operates over a wide supply voltage range, accommodating various application needs.
  • Output Current Capability: It provides a substantial output current capability, enabling it to drive motors with higher current demands efficiently.
  • Integrated Protection Features: To ensure the longevity of the motor and the driver itself, the DRV92200PHPR includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout.
  • Advanced Control: The device supports advanced control features like PWM control, which allows for precise speed and torque control of the motor.
  • Compact Packaging: Housed in a HTSSOP package, the DRV92200PHPR is designed to save space on the PCB, which is crucial for compact electronic assemblies.

The DRV92200PHPR also benefits from Texas Instruments' commitment to quality, ensuring stable operation and a long service life. Its thermal performance is optimized for real-world applications, providing consistent performance even under varying environmental conditions.

Whether you're designing a new application or upgrading an existing system, the DRV92200PHPR motor driver from Texas Instruments offers the performance, durability, and flexibility required to meet the demands of modern motor control applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance with your motor control design needs.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Texas Instruments
PROTOTYPE
Lowest to $58.2090
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0456 $90.0912
3+ $36.9605 $110.8815
5+ $35.8055 $179.0275
6+ $34.6505 $207.9030
8+ $33.4955 $267.9640
10+ $30.0304 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess