Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Pulse Electronics Power
Package Tube
Number of Lines 2
Current Rating (Max) 7A
DC Resistance (DCR) (Max) 2.9mOhm
Temperature Range - Operating -40°C ~ 130°C
Mounting SMD (SMT)
Dimension 0.508" L x 0.500" W (12.90mm x 12.70mm)
Height (Max) 0.220" (5.60mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names PA2747NL-ND,553-2185
Standard Package 40
Win Source Part Number 1187737-PA2747NL
Ultra Librarian 3D Model Ultra Librarian PA2747NL CAD Model

Description

The Pulse Electronics Power 1187737-PA2747NL is a common mode choke used in filters.

  • Type: Common Mode Choke
  • Application: Filters
  • Maximum Current Rating: 7A
  • DC Resistance (DCR): 2.9mOhm
  • Mounting: SMD (SMT)
  • Height: 0.220" (5.60mm)
  • Temperature Range: -40°C to 130°C
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8548.00.0000

You May Also Be Interested in

Murata Electronics North America
CMC 190MA 2LN 490 OHM SMD
Lowest to $0.1625
ECAD model for DLW21SZ491XQ2L
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A (Typ) DCR 100mOhm (Typ)
Need more? Email Us
ECAD model for RN102-1.5-02
TDK Corporation
Common Mode Filters For automobile signal line
Need more? Email Us
ECAD model for ACT45B-101-2P-TL
STMicroelectronics
CMC 100MA 4LN SMD ESD AEC-Q200
Lowest to $14.7728
ECAD model for ECMF04-4HSWM10Y
Murata Electronics North America
CMC 160MA 2LN 920 OHM SMD / 2 Line Common Mode Choke Surface Mount 920 Ohms @ 100 MHz 160mA DCR 950mOhm
Lowest to $0.1487
ECAD model for DLW21SN921SK2L
Murata Electronics North America
CMC 3A 2LN 250 OHM SMD AEC-Q200
Lowest to $0.8979
ECAD model for DLW5BTH251TQ2L
Schurter Inc.
CMC 20A 3LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0329-20D6
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4681 $58.7240
95+ $1.2046 $114.4370
145+ $1.1669 $169.2005
200+ $1.1293 $225.8600
260+ $1.0917 $283.8420
345+ $0.9788 $337.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 218 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention