EN
  • EN
  • DE

E-L6219R013TR

Part No E-L6219R013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Step Resolution 1, 1/2
Applications General Purpose
Output Current 500mA
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 4.5 V to 10 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 114798-E-L6219R013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-L6219R013TR CAD Model

Description

STMicroelectronics E-L6219R013TR Stepper Motor Driver

The E-L6219R013TR from STMicroelectronics is a high-performance stepper motor driver integrated circuit designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This advanced driver IC is ideal for a wide range of applications, including but not limited to printers, scanners, vending machines, and other automated equipment where precise motor control is essential.

Key Features

  • Operating Voltage: The device operates on a supply voltage ranging from 8V to 52V, making it versatile for various stepper motor specifications.
  • Output Current: It can deliver up to 750mA of output current per channel, ensuring robust performance for a wide range of motor sizes.
  • Integrated Protection: The driver includes thermal shutdown and crossover-current protection, enhancing the safety and longevity of both the motor and the driver.
  • Control Method: It offers a dual full-bridge driver, which is controlled by microstepping indexer logic, thereby allowing for precise motor control.

Product Advantages

The E-L6219R013TR stepper motor driver is designed with a focus on reliability and efficiency. Its integrated features reduce the need for external components, thereby simplifying circuit design and reducing overall system costs. The device's high voltage capabilities allow it to be used in more demanding applications, while the advanced protection features ensure a longer operational life.

Application Information

With its robust performance and versatile features, the E-L6219R013TR is an excellent choice for developers looking to integrate a reliable motor control solution into their designs. The product's package is designed for optimal heat dissipation, ensuring stable operation even under high-load conditions. The E-L6219R013TR is available in a PowerSO20 package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Ordering Information

The E-L6219R013TR stepper motor driver is available in tape and reel packaging, facilitating the manufacturing process for high-volume production. The 'TR' suffix indicates tape and reel packaging, ensuring compatibility with automated assembly processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
Monolithic Power Systems Inc.
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1877 $60.5663
45+ $2.6156 $117.7020
69+ $2.5338 $174.8322
95+ $2.4521 $232.9495
122+ $2.3704 $289.1888
164+ $2.1252 $348.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess