Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Pulse Electronics Power
Package Tube
Filter Type Power Line
Number of Lines 2
Current Rating (Max) 9.7A
DC Resistance (DCR) (Max) 14mOhm
Temperature Range - Operating -40°C ~ 120°C
Mounting SMD (SMT)
Dimension 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height (Max) 0.500" (12.70mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names P0429NL-ND,553-1645-5
Standard Package 20
Win Source Part Number 1030703-P0429NL
Ultra Librarian 3D Model Ultra Librarian P0429NL CAD Model

Description

The P0429NL is a surface mount Ethernet transformer manufactured by Pulse Electronics. It is designed to provide isolation and impedance matching in Ethernet network interfaces, complying with IEEE 802.3 standards. This transformer is commonly used in applications requiring reliable data transmission and signal integrity over Ethernet connections.

Applications

  • Ethernet Network Interfaces: Providing isolation and impedance matching for Ethernet connections.
  • LAN/WAN Applications: Used in local area network (LAN) and wide area network (WAN) devices.
  • Network Interface Cards (NICs): Integrating into network cards for desktop and server computers.
  • Embedded Ethernet Systems: Used in embedded systems requiring Ethernet connectivity.
  • Industrial Ethernet: Providing robust Ethernet connectivity in industrial environments.
  • Routers and Switches: Used in network routers and switches for signal isolation and impedance matching.

Features

  • Surface Mount Design: Suitable for automated assembly and compact circuit designs.
  • Compliant with IEEE 802.3 Standards: Meets the requirements for Ethernet communication standards.
  • Isolation Voltage: Provides high voltage isolation to protect sensitive circuitry.
  • Impedance Matching: Ensures optimal signal transfer and reduces signal reflections.
  • Low Insertion Loss: Minimizes signal attenuation for efficient data transmission.
  • High Return Loss: Reduces signal reflections and improves signal integrity.
  • Operating Temperature Range: Designed to operate within a wide temperature range.

Benefits

  • Reliable Ethernet Connectivity: Ensures stable and reliable data transmission over Ethernet networks.
  • Electrical Isolation: Protects connected devices from voltage surges and electrical noise.
  • Improved Signal Integrity: Reduces signal reflections and minimizes data errors.
  • Easy Integration: Compatible with standard surface mount assembly processes.
  • Compact Size: Small form factor saves space on the PCB.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

The P0429NL is a high-performance Ethernet transformer from Pulse Electronics, designed to provide reliable isolation and impedance matching in Ethernet network interfaces. Its surface mount design, compliance with IEEE 802.3 standards, and high isolation voltage make it suitable for a wide range of applications, including LAN/WAN devices, network interface cards, and embedded Ethernet systems. The transformer's low insertion loss and high return loss ensure optimal signal transfer and improved signal integrity, making it an ideal choice for designers looking for a robust and efficient Ethernet connectivity solution.

You May Also Be Interested in

TDK Corporation
CMC 200UH 100MA 2LN SMD AEC-Q200
Lowest to $0.7182
ECAD model for ACT45L-201-2P-TL000
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Kemet
CMC 56UH 30A 2LN TH AEC-Q200 / 56 µH @ 100 kHz 2 Line Common Mode Choke Through Hole 30A DCR 0.747mOhm
Need more? Email Us
ECAD model for SCR19XV-300-1R9A003JV
Kemet
CMC 104UH 20A 2LN TH
Need more? Email Us
ECAD model for PHBC24N-2R3A0104V
EPCOS (TDK)
CMC 51UH 250MA 2LN SMD AEC-Q200
Lowest to $1.9559
ECAD model for B82789C513N1
Murata Electronics North America
CMC 1.5A 2LN 1.7KOHM SMD / 2 Line Common Mode Choke Surface Mount 1.7 kOhms @ 100 MHz 1.5A DCR 84mOhm
Lowest to $3.4888
ECAD model for DLW44SM172SK2L
Wurth Electronics Inc
CMC 1MH 25A 2LN TH / 1 mH @ 100 kHz 2 Line Common Mode Choke Through Hole 25A DCR 4.5mOhm
Need more? Email Us
ECAD model for 7448262510
Wurth Electronics Inc
CMC 10UH 2.75A 2LN 10K OHM SMD
Lowest to $7.3127
ECAD model for 744284100
Murata Electronics North America
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for PLY10AN1521R6R2B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1656 $58.2800
105+ $1.0918 $114.6390
160+ $1.0549 $168.7840
230+ $0.9811 $225.6530
300+ $0.9443 $283.2900
375+ $0.9074 $340.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention