EN
  • EN
  • DE

HM0068ANLT

Part No HM0068ANLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1CT:1CT TX 1CT:1CT RX / 350µH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Pulse Electronics
Packaging Reel - TR
Transformer Type LAN 10/100 Base-T
Inductance 350µH
Mounting Surface Mount
Size / Dimension 0.500" L x 0.347" W (12.70mm x 8.81mm)
Height - Seated (Max) 0.082" (2.08mm)
Temperature Range - Operating -40°C ~ 105°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 1840-HM0068ANLTCT-ND,553-HM0068ANLTCT,HM0068ANLT-ND,553-HM0068ANLTTR,553-HM0068ANLTDKR,1840-HM0068ANLTTR-ND,1840-HM0068ANLTTR,1840-HM0068ANLTDKR,1840-HM0068ANLTCT,1840-HM0068ANLTDKR-ND
Standard Package 2,000
Win Source Part Number 1330311-HM0068ANLT
Ultra Librarian 3D Model Ultra Librarian HM0068ANLT CAD Model

Description

The HM0068ANLT is a surface mount power over Ethernet (PoE) pulse transformer manufactured by Pulse Electronics. It is designed to provide isolation and voltage conversion in PoE applications, enabling the delivery of power and data over a single Ethernet cable.

Applications

  • Power over Ethernet (PoE) devices: IP phones, security cameras, wireless access points.
  • Networking equipment: Ethernet switches, routers, and hubs that support PoE.
  • Industrial automation: PoE-enabled sensors, controllers, and actuators.
  • Lighting control systems: PoE-powered LED lighting.
  • Building management systems: PoE-based control systems for HVAC, access control, and security.

Features

  • Designed for IEEE 802.3af/at/bt PoE standards: Ensures compatibility with various PoE power levels.
  • Surface mount design: Facilitates automated assembly and reduces board space requirements.
  • Isolation voltage: Provides high isolation between the Ethernet cable and the device, ensuring safety and preventing ground loops.
  • Low leakage inductance: Minimizes losses and improves efficiency.
  • Optimized for high efficiency: Reduces power dissipation and heat generation.

Benefits

  • Simplified PoE implementation: Provides a reliable and efficient solution for powering devices over Ethernet.
  • Reduced component count: Integrates isolation and voltage conversion into a single component.
  • Improved system reliability: Offers robust isolation and protection against voltage surges.
  • Smaller footprint: Enables compact device designs.
  • Increased energy efficiency: Reduces power consumption and operating costs.

Additional Details

The HM0068ANLT is typically used in conjunction with a PoE controller IC to implement a complete PoE solution. It is designed to meet stringent safety and regulatory requirements. Specific electrical characteristics, such as inductance, turns ratio, and leakage inductance, can be found in the manufacturer's datasheet.

This transformer is constructed using high-quality materials to ensure reliable performance in demanding environments. The surface mount package allows for efficient heat dissipation.

You May Also Be Interested in

LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3256 $53.0240
95+ $1.0876 $103.3220
145+ $1.0537 $152.7865
200+ $1.0197 $203.9400
255+ $0.9857 $251.3535
340+ $0.8837 $300.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess