Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Number of Lines 4
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.345" (8.76mm)
Dimension Vertical, 8 Flat Lead
Win Source Part Number 039755-BX8213LNLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BX8213LNLT CAD Model

Description

Product Features & Benefits

  • Robust construction for extended service life.
  • Efficient power handling and minimal loss.
  • Precision-engineered to meet international standards.
  • Streamlined design for efficient layout planning.

Applications

  • Broadband network applications.
  • High-performance computing systems.
  • Enterprise data centers.
  • Wireless communication infrastructures.

Additional Details

The BX8213LNLT offers exceptional performance and durability for demanding broadband and data-driven applications. Its robust engineering ensures that it can uphold rigorous performance standards, making it indispensable for infrastructure and high-speed computing projects.

You May Also Be Interested in

Pulse
COMMON MODE CHOKE 3.6A 2LN SMD / Common Mode Chokes Dual 600uH 3.6A 0.05Ohm DCR SMD Automotive Tube
Lowest to $1.6059
ECAD model for PE-53910NL
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Schaffner EMC Inc.
CMC 15MH 1A 2LN TH / 15 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1A DCR 370mOhm (Typ)
Need more? Email Us
ECAD model for RN214-1-02-15M
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH
Lowest to $5.6959
ECAD model for RN232-0.6-02-47M
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Murata Electronics North America
CMC 200UH 70MA 2LN SMD AEC-Q200 / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 70mA DCR 4.8Ohm
Lowest to $1.5099
ECAD model for DLW32MH201XK2L
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5
Schurter Inc.
CMC 10A 2LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0229-1005
Pulse
COMMON MODE CHOKE 2LN SMD / Common Mode Chokes Dual 4700uH 26dB 1Ohm DCR SMD T/R
Lowest to $1.0166
ECAD model for PE-65855NLT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention