EN
  • EN
  • DE

STTH200R04TV1

Part No STTH200R04TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast recovery diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Maximum) @ If 1.35V @ 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 80μA @ 400V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 1262166-STTH200R04TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name STTH200R04TV
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH200R04TV1 CAD Model

Description

STTH200R04TV1 - Ultrafast Recovery Diode from STMicroelectronics

The STTH200R04TV1 is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the rigorous demands of modern power conversion applications. With its optimized balance of forward voltage drop and ultrafast recovery time, the STTH200R04TV1 is an ideal choice for high-efficiency power supplies, inverters, and other power switching circuits.

Key Features

  • Voltage Rating: The diode has a reverse voltage rating of 400V, making it suitable for a wide range of applications.
  • Current Capacity: It can handle an average forward current of up to 200A, ensuring robust performance in high-power settings.
  • Ultrafast Recovery Time: The device boasts an extremely fast recovery time, which minimizes losses during switching and improves overall efficiency.
  • Low Forward Voltage Drop: Its low forward voltage drop helps reduce power dissipation and heat generation, contributing to the longevity of the device.
  • High Surge Capability: With its high surge current capability, the STTH200R04TV1 can withstand transient overloads, providing reliable operation under harsh conditions.

Applications

The STTH200R04TV1 is well-suited for a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • Snubber diodes
  • Free-wheeling diodes in converter circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STTH200R04TV1 is no exception. It is manufactured with robust materials and tested to ensure it meets the highest standards of performance and durability. The diode is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Conclusion

With its combination of high-speed switching, efficiency, and reliability, the STTH200R04TV1 from STMicroelectronics represents a superior choice for engineers and designers looking to optimize their power conversion systems. Whether used in industrial, commercial, or high-tech applications, this ultrafast recovery diode is engineered to deliver exceptional performance.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0900 $80.1800
4+ $32.8944 $131.5776
5+ $31.8665 $159.3325
7+ $30.8385 $215.8695
9+ $29.8106 $268.2954
12+ $26.7267 $320.7204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 214 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess