EN
  • EN
  • DE

BWCU00321619121M02

Part No BWCU00321619121M02
Manufacturer Pulse
Catalog Common Mode Chokes
Description CMC 370MA 2LN 120 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 120 Ohms @ 100 MHz
Current Rating (Max) 370mA
DC Resistance (DCR) (Max) 300mOhm
Voltage Rating - DC 50V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.083" (2.10mm)
Package / Case Horizontal, 4 PC Pad;5;9;7;10;8;3;4;2;1;535;196;602360;3475;419;5838;507;118;4161;565;2034;4044;2457;197;2037;283;495;1934;600039;1779;1939;2639;5843;3526;1902;3013;399;478;240;18;5262;2659;2725;490;811;1727;3372;954;568;273;3949;488;10;3110;2884;3012;553;945;5594;817;257;486;600;3442;595;497;308;4816;587;1295;132;931;445;17;1712;1951;237;2258;2679;1102;2577;541;716;1292;732;2840;818;21921;0;53522;53523;53524;116640;106617;107123;118079;118083;125248;125249;118082;2013;40821;40822;10982;114520;3771;408;410;10043;76;36866;849;83248;83249;83250;107601;1594;42656;52729;52727;52728;52730;48864;52686;48876;52685;110054;110046;110050;110052;110056;110049;110045;41811;41812;48788;48790;104777;104778;104779;104780;104781;104782;104783;104784;104785;100571;100577;100578;100579;100580;104786;100581;100582;100583;100584;100572;100573;100574;100575;100576;31816;103286;5082;80303;90687;90250;109165;122991;125268;120854;42932;43061;52726;99728;99720;99707;99723;99719;99722;99727;99726;99725;99721;99724;92291;101634;131613;101635;75851;52736;52737;52717;52738;52739;52740;52741;52742;52743;75853;52744;52681;52718;98060;4147;80308;98061;52709;98059;52714;52672;85059;85058;85057;52673;129869;129871;85056;85055;85054;52719;52724;52713;52708;52710;121010;52711;52712;52723;50159;105104;50158;52745;52746;123650;35407;121011;52707;52720;121012;52721;35408;52747;52722;52715;101630;5930;101631;92187;101633;1054;123560;126761;89781;89782;89783;123559;121709;123561;86651;126533;89784;129082;89785;129083;89786;1435;1727;102566;23791;76178;3998;100602;102618;102619;52678;24248;481;23792;1246;23400;52733;52748;52749;100604;10137;42496;100600;131406;100603;102593;102595;100601;102596;102594;10139;9194;1407;10140;1408;5749;1409;10142;1410;10143;42579;42577;102565;10144;42497;10145;23022;106126;10946;130655;130654;130658;130657;130656;114361;85052;38565;10148;118367;118368;118520;118370;118369;118150;118372;118371;118373;118374;118375;118376;118378;118151;118377;23793;102271;118379;4701;119736;119737;119735;6238;6755;114936;114937;10141;128077;128078;128079;128080;118084;42498;121342;98378;99333;99335;99347;99356;99343;99351;99352;99340;99341;99342;99358;89787;89788;89789;89790;89805;89791;110044;89792;89793;89794;4661;10146;10147;132497;8865;30213;53116;73518;8866;8867;8868;30461;91361;30463;30464;30465;132297;8870;8871;27787;80927;63686;52698;99656;8873;52699;52750;52700;99658;99659;99660;52751;52695;52696;52691;52692;66137;52704;52706;52697;52693;58967;36451;33242;89070;482;8874;30446;30447;39158;97646;97647;97648;97649;97650;97651;101794;101795;3740;52757;52752;52682;52753;131476;52754;131474;131477;131475;42766;10406;125267;87800;15072;11179;4367;52674;52675;117510;52676;52677;52755;52683;794;1233;53521;24249;24250;176;87536;125134;125133;125136;125135;117315;117314;125132;125137;125138;125139;125140;125141;112763;125142;125143;14184;1049;94834;92165;29;92223;34120;109813;109812;35336;38598;127114;132903;132899;132900;132901;132902;128817;127115;105105;116639;82831;94901;123547;58980;58983;58981;58982;80521;1761;52684;118080;66404;92145;98834;56;74640;292;89775;115896;89776;89777;89778;82832;89779;94835;1550;48881;48882;98131;58621;58628;58624;42295;104038;118093;721;52756;52732;52731;67722;94803;105106;99463;15851;107372;103287;119979;118081;129772;9476;85613;85614;67876;23609;27850;21595;52791;52703;83412;52694;52701;52702;111817;8817;110651;126365;99468;110138;110139;6887;25817;4356;109513;13281;36919;105107;36922;36923;13282;4265;1330;1269;130422;92224;74774;1309;120226;1
Ultra Librarian 3D Model Ultra Librarian BWCU00321619121M02 CAD Model

Description

NULL

You May Also Be Interested in

TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
22 UH @ 100 KHZ 2 LINE COMMON MO / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10 MHz 250mA DCR 500mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 18A 2LN TH / 1.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 18A DCR 3.2mOhm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess