The Kingston HyperX Fury HX316C9SR/8 is an 8GB DDR3 single module operating at 1600MHz. Designed for gamers and enthusiasts, this memory module offers a balance of performance and affordability, making it a solid upgrade for desktops. It features a sleek design and is part of Kingston's HyperX Fury line, known for its plug-and-play functionality and reliable performance.
Applications:
- Gaming PCs
- Desktop upgrades
- High-performance computing
- Video editing workstations
- Systems requiring increased memory capacity
Features:
- 8GB Capacity
- DDR3 Technology
- 1600MHz Clock Speed
- CAS Latency of 9
- Single Module
- 1.5V Voltage
- Black Heat Spreader
Benefits:
- Improved Gaming Performance: Faster memory speeds and larger capacity enhance frame rates and reduce lag in games.
- Enhanced Multitasking: Allows for smoother multitasking and running multiple applications simultaneously.
- Easy Installation: Plug-and-play functionality makes installation simple, even for novice users.
- Stylish Design: The black heat spreader adds a modern aesthetic to the system.
- Reliable Performance: Kingston HyperX memory is known for its reliability and stability.
Additional Details:
The HX316C9SR/8 operates at a voltage of 1.5V, which is standard for DDR3 memory. The CAS latency of 9 (CL9) indicates the delay between when a memory controller requests data and when it is available. The module is unbuffered and non-ECC. The heat spreader helps dissipate heat, ensuring stable operation even under heavy loads. It's important to ensure that the motherboard supports DDR3 memory and the 1600MHz clock speed for optimal performance. This module is compatible with a wide range of desktop systems and is a popular choice for gamers and PC enthusiasts looking to improve their system's performance.