EN
  • EN
  • DE

BPPM00070638701X00

Part No BPPM00070638701X00
Manufacturer Pulse
Catalog Common Mode Chokes
Description CMC 4A 2LN 700 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 700 Ohms @ 100 MHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 15mOhm
Voltage Rating - DC 125V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height (Max) 0.150" (3.80mm)
Package / Case Horizontal, 4 PC Pad;5;9;7;10;8;3;4;2;1;535;196;602360;3475;419;5838;507;118;4161;565;2034;4044;2457;197;2037;283;495;1934;600039;1779;1939;2639;5843;3526;1902;3013;399;478;240;18;5262;2659;2725;490;811;1727;3372;954;568;273;3949;488;10;3110;2884;3012;553;945;5594;817;257;486;600;3442;595;497;308;4816;587;1295;132;931;445;17;1712;1951;237;2258;2679;1102;2577;541;716;1292;732;2840;818;21921;0;53522;53523;53524;116640;106617;107123;118079;118083;125248;125249;118082;2013;40821;40822;10982;114520;3771;408;410;10043;76;36866;849;83248;83249;83250;107601;1594;42656;52729;52727;52728;52730;48864;52686;48876;52685;110054;110046;110050;110052;110056;110049;110045;41811;41812;48788;48790;104777;104778;104779;104780;104781;104782;104783;104784;104785;100571;100577;100578;100579;100580;104786;100581;100582;100583;100584;100572;100573;100574;100575;100576;31816;103286;5082;80303;90687;90250;109165;122991;125268;120854;42932;43061;52726;99728;99720;99707;99723;99719;99722;99727;99726;99725;99721;99724;92291;101634;131613;101635;75851;52736;52737;52717;52738;52739;52740;52741;52742;52743;75853;52744;52681;52718;98060;4147;80308;98061;52709;98059;52714;52672;85059;85058;85057;52673;129869;129871;85056;85055;85054;52719;52724;52713;52708;52710;121010;52711;52712;52723;50159;105104;50158;52745;52746;123650;35407;121011;52707;52720;121012;52721;35408;52747;52722;52715;101630;5930;101631;92187;101633;1054;123560;126761;89781;89782;89783;123559;121709;123561;86651;126533;89784;129082;89785;129083;89786;1435;1727;102566;23791;76178;3998;100602;102618;102619;52678;24248;481;23792;1246;23400;52733;52748;52749;100604;10137;42496;100600;131406;100603;102593;102595;100601;102596;102594;10139;9194;1407;10140;1408;5749;1409;10142;1410;10143;42579;42577;102565;10144;42497;10145;23022;106126;10946;130655;130654;130658;130657;130656;114361;85052;38565;10148;118367;118368;118520;118370;118369;118150;118372;118371;118373;118374;118375;118376;118378;118151;118377;23793;102271;118379;4701;119736;119737;119735;6238;6755;114936;114937;10141;128077;128078;128079;128080;118084;42498;121342;98378;99333;99335;99347;99356;99343;99351;99352;99340;99341;99342;99358;89787;89788;89789;89790;89805;89791;110044;89792;89793;89794;4661;10146;10147;132497;8865;30213;53116;73518;8866;8867;8868;30461;91361;30463;30464;30465;132297;8870;8871;27787;80927;63686;52698;99656;8873;52699;52750;52700;99658;99659;99660;52751;52695;52696;52691;52692;66137;52704;52706;52697;52693;58967;36451;33242;89070;482;8874;30446;30447;39158;97646;97647;97648;97649;97650;97651;101794;101795;3740;52757;52752;52682;52753;131476;52754;131474;131477;131475;42766;10406;125267;87800;15072;11179;4367;52674;52675;117510;52676;52677;52755;52683;794;1233;53521;24249;24250;176;87536;125134;125133;125136;125135;117315;117314;125132;125137;125138;125139;125140;125141;112763;125142;125143;14184;1049;94834;92165;29;92223;34120;109813;109812;35336;38598;127114;132903;132899;132900;132901;132902;128817;127115;105105;116639;82831;94901;123547;58980;58983;58981;58982;80521;1761;52684;118080;66404;92145;98834;56;74640;292;89775;115896;89776;89777;89778;82832;89779;94835;1550;48881;48882;98131;58621;58628;58624;42295;104038;118093;721;52756;52732;52731;67722;94803;105106;99463;15851;107372;103287;119979;118081;129772;9476;85613;85614;67876;23609;27850;21595;52791;52703;83412;52694;52701;52702;111817;8817;110651;126365;99468;110138;110139;6887;25817;4356;109513;13281;36919;105107;36922;36923;13282;4265;1330;1269;130422;922
Ultra Librarian 3D Model Ultra Librarian BPPM00070638701X00 CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 33MH 300MA 2LN TH / 33 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2Ohm (Typ)
Need more? Email Us
TDK Corporation
CMC 100UH 150MA AEC-Q200 125DEGC
Lowest to $0.2683
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess