Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr pSemi
Series UltraCMOS®, DuNE™
Package Tape & Reel
Function Digitally Tunable Capacitor
Frequency 100MHz ~ 3GHz
RF Type General Purpose
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 10-XFQFN
Supplier Device Package 10-QFN (2x2)
Base Product Number PE64904
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names CG,PE64904MLAA-Z-ND,PE64904MLBBZ,1046-1054-6,PE64904,1046-1054-1,1046-1054-2,PE64904MLAA-Z,PE64904MLBB-Z,PE64904MLAB-Z
Standard Package 3,000
Win Source Part Number 982921-PE64904C-Z
Ultra Librarian 3D Model Ultra Librarian PE64904C-Z CAD Model

Description

The PE64904C-Z is a digitally tunable capacitor designed for RF applications.

  • Frequency Range: 100MHz to 3GHz
  • Package: 10-QFN (2x2)
  • Interface: SPI
  • Series: UltraCMOS, DuNE
  • Application: General Purpose RF

You May Also Be Interested in

Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47912A2GE1AM
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
CML Microcircuits
HALF-DUPLEX 4FSK PACKET DATA MOD / RF IC Modulator, Discriminator General Purpose 3.3V ~ 5V Supply 24-SOIC
Need more? Email Us
ECAD model for FX919BD2
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24QFN
Lowest to $266.6270
ECAD model for HMC642ALC5TR
M/A-Com Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE / RF IC LNA, Switch General Purpose 1GHz ~ 6GHz 35dB LNA Gain 20-QFN (6x6)
Lowest to $20.2916
ECAD model for MAMF-011119-TR3000
CML Microcircuits
CLASS A AND CLASS B AIS BASEBAND / RF IC Baseband Processor General Purpose 3V ~ 3.6V Supply 64-LQFP (10x10)
Lowest to $56.8145
ECAD model for CMX910L9
SANYO Semiconductor (U.S.A) Corporation
FM IF Amplifier for Car Radio
Need more? Email Us
ECAD model for LA1150N
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
Analog Devices Inc.
IC MULTIPLIER X2 24-QFN
Lowest to $73.8637
ECAD model for HMC575LP4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4658 $53.5896
28+ $3.6642 $102.5976
43+ $3.5497 $152.6371
59+ $3.4352 $202.6768
76+ $3.3207 $252.3732
101+ $2.9772 $300.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,981 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention