Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 24LC02BH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC02BHTILT,24LC02BHT-I/LTTR,24LC02BHT-I/LTCT,24LC02BHT-I/LTDKR
Standard Package 3,000
Win Source Part Number 1222663-24LC02BHT-I/LT
Ultra Librarian 3D Model Ultra Librarian 24LC02BHT-I/LT CAD Model

Description

Microchip Technology 24LC02BHT-I/LT EEPROM

The 24LC02BHT-I/LT is a high-quality, 2 Kbit Electrically Erasable PROM from Microchip Technology, designed for optimal data storage solutions in a wide variety of applications. This EEPROM device offers a robust memory solution with a sizeable 256 x 8 (2 Kbit) memory array, allowing for efficient data management and storage capabilities.

One of the key features of the 24LC02BHT-I/LT is its I²C (Inter-Integrated Circuit) serial interface, which provides a simple, two-wire communication protocol for easy integration into existing systems. This interface is not only user-friendly but also supports a data transfer rate of up to 400 kHz, enabling quick and efficient read and write operations.

The device operates over a broad voltage range, from 2.5V to 5.5V, making it versatile for use in various operating conditions and compatible with many microcontrollers. Additionally, the 24LC02BHT-I/LT is designed to work reliably across an extended temperature range, from -40°C to +125°C, ensuring stable performance even in harsh environmental conditions.

For data integrity, the 24LC02BHT-I/LT features a hardware write-protect pin. This security measure prevents accidental data overwrites and ensures that your stored data remains safe and unaltered when necessary. Furthermore, the device supports a write cycle time of 5 ms, providing efficient write operations for time-sensitive applications.

The EEPROM comes in a compact, 5-lead SOT-23 package, which is ideal for space-constrained applications. Its small form factor allows it to be easily integrated into a variety of electronic assemblies, without compromising on functionality or performance.

In summary, the Microchip Technology 24LC02BHT-I/LT EEPROM is an excellent choice for designers and engineers who require a reliable, high-performance non-volatile memory solution. Its combination of a simple interface, wide operating voltage and temperature range, hardware write protection, and compact packaging makes it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-PDIP
Need more? Email Us
ECAD model for 93C76-E/P
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (128 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA56B-I/MS
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns SOT-23-5
Lowest to $0.5500
ECAD model for AT24C01C-STUM-T
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC
Need more? Email Us
ECAD model for 5962-3826707MUA.
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention