Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.38V @ 1A
Output Current 1A
Operating Supply Current 125μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273465-TPS76850MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS76850-EP
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS76850MPWPREP CAD Model

Description

The TPS76850MPWPREP is a robust, high-performance, low-dropout (LDO) voltage regulator from the reputable Texas Instruments, designed to deliver a steady and reliable power supply to sensitive electronic circuits. This product is specifically engineered to meet the stringent requirements of precision applications, offering a stable output voltage of 5.0V with a maximum output current of 1A.

Key Features

  • High Accuracy: The TPS76850MPWPREP provides an impressive output voltage accuracy, ensuring that the connected components receive a consistent voltage level for optimal performance.
  • Low Dropout: With its low dropout voltage, the device can maintain regulation with a minimal difference between the input and output voltage, which is crucial for battery-powered applications where efficiency is paramount.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the regulator and the connected components from potential damage due to overheating or excessive current draw.
  • Stable with Low ESR Output Capacitors: The TPS76850MPWPREP is stable with ceramic capacitors, which have a lower equivalent series resistance (ESR) than other types of capacitors, leading to improved noise performance and reliability.
  • Power-On Reset (POR) Monitor: The regulator features a POR monitor for 3.3V, 1.8V, adjustable versions, and fixed-voltage versions, which provides additional reliability and safety during power-up sequences.

Applications

The TPS76850MPWPREP is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Portable/Battery-Powered Devices
  • Post-Regulation for Switching Supplies
  • Microcontroller Power Supply
  • Linear Power Supplies

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS76850MPWPREP is designed and manufactured to meet the highest standards of reliability. It is suitable for various commercial, industrial, and military applications where performance and durability are non-negotiable.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2V 300MA SOT23-5
Lowest to $0.5466
ECAD model for RP114N201D-TR-FE
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
ON Semiconductor
IC REG LINEAR 2.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170BXV280T2G
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Analog Devices Inc.
IC REG LIN 3V 600MA 8-LFCSP-WD
Lowest to $13.2587
ECAD model for ADM7154ACPZ-3.0-R7
Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Nisshinbo Micro Devices Inc.
IC REG LINEAR 4.2V 1.5A 6-HSOP-J
Need more? Email Us
ECAD model for R1171S421B-E2-FE
Rohm Semiconductor
IC REG LINEAR 2.8V 150MA SMP5
Need more? Email Us
ECAD model for BA028LBSG2-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6139 $60.2973
16+ $7.0678 $113.0848
25+ $6.8469 $171.1725
34+ $6.6260 $225.2840
44+ $6.4052 $281.8288
59+ $5.7426 $338.8134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,543 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention