Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 250V
Id - Continuous Drain Current 120A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 20mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 360nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 7700pF at 25V
Power Dissipation (Maximum) 730W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-264 (IXTK)
Manufacturer Package TO-264-3, TO-264AA
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191265-IXTK120N25
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTK120N25 CAD Model

Description

The IXTK120N25 is a N-Channel MOSFET from IXYS. It is designed with a drain-source breakdown voltage of 250V and a continuous drain current of 120A. The maximum Rds On is 20mOhm @ 500mA and 10V. It has a gate-source voltage of ±20V and an input capacitance of 7700pF @ 25V. The IXTK120N25 is packaged in TO-264 (IXTK) and is suitable for use in Discrete Semiconductor Products. It has a power dissipation of 730W and a drive voltage of 10V. The temperature range for operating this MOSFET is between -55°C to 150°C. in the open market. The manufacturer pack quantity is 30 and it has an MSL level of 1 (unlimited).

You May Also Be Interested in

ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5.3A TO-220F
Lowest to $1.6213
ECAD model for FQPF9N50
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.1840
ECAD model for IRFR9020TRL
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 500V 0.25A SOT89-3
Lowest to $2.2596
ECAD model for VN2450N8-G
STMicroelectronics
Excellent switching performance | MOSFET N-CH 650V 1.8A POWERFLAT
Lowest to $1.1631
ECAD model for STL17N65M5
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
IXYS
N-Channel Enhancement Mode Avalanche Rated | MOSFET N-CH 1200V 0.2A DPAK
Lowest to $2.7434
ECAD model for IXTY02N120P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention