Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr pSemi
Series UltraCMOS®, HaRP™
Package Box
Type Switch, SP5T
Frequency 450MHz ~ 4GHz
For Use With/Related Products PE42452
Supplied Contents Board(s)
Base Product Number EK42452
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1046-1093
Standard Package 1
Win Source Part Number 1208553-EK42452-01
Ultra Librarian 3D Model Ultra Librarian EK42452-01 CAD Model

Description

The pSemi EK42452-01 is a SP5T switch type UltraCMOS® HaRP™ development board kit.

  • Frequency Range: 450 MHz to 4 GHz
  • For Use With/Related Products: PE42452
  • Supplied With: Board(s)
  • Package: Box
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Base Product Number: 1046-1093

You May Also Be Interested in

M5Stack Technology Co., Ltd.
COM.LTE 4G MODULE SIM7600G / series Cellular Development Platform Evaluation Board
Need more? Email Us
ECAD model for M031-A
pSemi
EVAL BOARD FOR PE42520 / PE42520 series Switch, SPDT Evaluation Board
Need more? Email Us
ECAD model for EK42520-03
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SE5023L-EK2
Microchip Technology
KIT DEMO FOR ATR2406/ATMEGA88
Need more? Email Us
ECAD model for ATR2406-DEV-KIT2
Qualcomm
QCC3026 DEV KIT
Need more? Email Us
ECAD model for DK-QCC3026-WLCSP81-A-0
pSemi
BOARD EVAL FOR EV42850 / PE42850 series Switch, SP5T Evaluation Board
Need more? Email Us
ECAD model for EK42850-04
Qualcomm
DEVELOPMENT KIT: QCA4012.SP240.1
Need more? Email Us
ECAD model for 30-Y9583-3
Analog Devices Inc.
EVAL BOARD FOR ADL5602
Lowest to $656.8421
ECAD model for ADL5602-EVALZ
M/A-Com Technology Solutions
EVAL BOARD FOR MASW-008322-TR100
Need more? Email Us
ECAD model for MASW-008322-001SMB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention