Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr M5Stack Technology Co., Ltd.
Package Retail Package
Type Cellular Development Platform
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Supplied Contents Board(s), Antenna(s)
Base Product Number M031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8517.62.0090
Other Names 2221-M031-A
Standard Package 100
Win Source Part Number 1121519-M031-A
Ultra Librarian 3D Model Ultra Librarian M031-A CAD Model

Description

The M5Stack Technology Co., Ltd. M031-A is a cellular development platform that operates @ a frequency of 850MHz, 900MHz, 1.8GHz, and 1.9GHz.

  • Package: Retail
  • Supplied Contents: Board(s) and antenna(s)
  • Alternative Parts: M031A
  • Series: Not specified
  • Standard Package: 100
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8517.62.0090

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SE5023L-EK2
Qorvo US Inc.
Need more? Email Us
ECAD model for RFSA2113PCK-410
Analog Devices Inc.
ADRF6612 EVAL BOARD
Need more? Email Us
ECAD model for ADRF6612-EVALZ
Texas Instruments
KIT DEV FOR CC2530 / - CC2530 Transceiver; 802.15.4 (ZigBee?) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CC2530DK
M/A-Com Technology Solutions
EVAL BOARD FOR MAPD-009492-C2W18
Need more? Email Us
ECAD model for MAPD-009492-C2W1TB
Analog Devices Inc.
EVAL BOARD FOR ADL5602
Lowest to $656.8421
ECAD model for ADL5602-EVALZ
Qualcomm
QCC3026 DEV KIT
Need more? Email Us
ECAD model for DK-QCC3026-WLCSP81-A-0
Analog Devices Inc.
BOARD EVAL ADF7020 433-445MHZ
Need more? Email Us
ECAD model for EVAL-ADF7020DBZ3
Silicon Labs
EVAL BOARD WT32 / WT32 series Transceiver; Bluetooth® Classic Evaluation Board
Need more? Email Us
ECAD model for EBWT32-A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention