Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Transceiver, ISM
Frequency 2.4GHz
For Use With/Related Products ATR2406
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 566814-ATR2406-DEV-KIT2
Ultra Librarian 3D Model Ultra Librarian ATR2406-DEV-KIT2 CAD Model

Description

ATR2406-DEV-KIT2: A Comprehensive Development Platform

The ATR2406-DEV-KIT2 from Microchip Technology is a versatile and powerful development kit designed for engineers and developers who are working on wireless communication systems. This development kit is centered around the ATR2406 transceiver, a highly integrated, low-power radio frequency (RF) transceiver that is optimized for use in the 2.4 GHz ISM band applications. The ATR2406-DEV-KIT2 is an ideal solution for rapid prototyping and development of a wide range of wireless applications, including home automation, industrial control, and consumer electronics.

Key Features of the ATR2406-DEV-KIT2:

  • Integrated ATR2406 Transceiver: At the heart of the kit is the ATR2406 transceiver, which offers high sensitivity and output power, ensuring reliable communication for your application.
  • Development Board: The kit includes a user-friendly development board that provides easy access to the transceiver's features and I/Os, facilitating quick setup and testing.
  • Comprehensive Software Support: Microchip Technology provides robust software libraries and tools to help streamline the development process, allowing for customization and optimization of the wireless design.
  • Antenna Options: The development kit comes with various antenna options, enabling developers to experiment with different antenna types and orientations to achieve the best performance for their specific application.
  • Documentation and Examples: A detailed user guide and application notes are included, along with example projects that serve as a starting point for development and help accelerate the learning curve.
  • Programming and Debugging Interface: The kit features interfaces for in-system programming and debugging, making it easy to develop, test, and iterate on your firmware designs.

With the ATR2406-DEV-KIT2, developers can expect a seamless and efficient development experience. The kit's comprehensive feature set and robust support materials are designed to reduce time-to-market for innovative wireless solutions. Whether you are a seasoned professional or just starting out in RF design, the ATR2406-DEV-KIT2 provides the tools and resources you need to bring your wireless projects to life.

For more information, datasheets, and technical support, visit Microchip Technology's official website or contact their customer service team. The ATR2406-DEV-KIT2 is more than just a development kit; it's your gateway to creating cutting-edge wireless technology.

You May Also Be Interested in

M/A-Com Technology Solutions
EVAL BOARD FOR MAPD-009492-C2W18
Need more? Email Us
ECAD model for MAPD-009492-C2W1TB
Analog Devices Inc.
BOARD EVAL FOR ADL5375-05
Need more? Email Us
ECAD model for ADL5375-05-EVALZ
Analog Devices Inc.
EVAL BOARD AMP DGTL VGA ADL5201
Need more? Email Us
ECAD model for ADL5201-EVALZ
Renesas Electronics America
EVALUATION BOARD FOR ISL5217KI
Need more? Email Us
ECAD model for ISL5217EVAL1
Analog Devices Inc.
EVAL BOARD HMC284AMS8G
Need more? Email Us
ECAD model for 105143-HMC284AMS8G
RF Micro Devices
KIT EVAL FOR RF2126
Need more? Email Us
ECAD model for RF2126PCK
Murata Electronics North America
WI-FI-B/G/N/AC AND BT DEVELOPMEN
Need more? Email Us
ECAD model for LBEH5HMZPC-TEMP-DS-SD
Analog Devices Inc.
EVAL BOARD FOR ADL5602
Lowest to $656.8421
ECAD model for ADL5602-EVALZ
pSemi
BOARD EVAL FOR EV42850 / PE42850 series Switch, SP5T Evaluation Board
Need more? Email Us
ECAD model for EK42850-04

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention