EN
  • EN
  • DE

PL2303RALF

Part No PL2303RALF
Manufacturer Prolific Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prolific Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833880-PL2303RALF
Ultra Librarian 3D Model Ultra Librarian PL2303RALF CAD Model

Description

The Prolific PL2303RA is a low-cost and high-performance single-chip USB-to-Serial Bridge controller. It provides a simple and easy way to connect devices with serial interface to a USB host. The PL2303RA can perfectly emulate most types of RS232 serial ports, allowing existing serial port devices to migrate to USB without having to redesign software.

Applications:

  • USB to Serial Adapters: Commonly used in USB-to-RS232, USB-to-RS485, and USB-to-TTL adapters.
  • Point-of-Sale (POS) Systems: Connecting serial-based POS devices to USB-enabled computers.
  • Industrial Control Systems: Interfacing with serial devices in industrial environments.
  • Embedded Systems: Adding serial communication capabilities to embedded systems via USB.
  • Data Acquisition Systems: Connecting serial sensors and data loggers to USB hosts.

Features:

  • Full Compliance with USB Specification v2.0 (Full-Speed): Ensures compatibility with USB ports.
  • RS232 Serial Interface Support: Supports standard RS232 signals, including TXD, RXD, RTS, CTS, DTR, DSR, DCD, and GND.
  • Data Transfer Rates up to 12Mbps: Enables high-speed serial communication.
  • Hardware or Software Flow Control: Supports both hardware (RTS/CTS) and software (XON/XOFF) flow control.
  • 5, 6, 7 or 8 Data Bits: Flexible data bit configuration to support various serial protocols.
  • Odd, Even, Mark, Space, or No Parity Mode: Supports different parity modes for error detection.
  • One or Two Stop Bits: Configurable stop bit settings.
  • Virtual COM Port (VCP) Drivers: Creates a virtual COM port on the host computer, simplifying software integration.
  • Built-in Oscillator: Requires no external crystal, reducing BOM cost and complexity.
  • Small Footprint Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • Easy Migration to USB: Simplifies the process of converting serial devices to USB.
  • Wide Compatibility: Supports a wide range of serial protocols and devices.
  • High-Performance: Provides reliable and high-speed serial communication.
  • Cost-Effective: Offers a low-cost solution for USB-to-Serial conversion.
  • Simplified Software Integration: VCP drivers simplify software development and integration.
  • Reduced BOM Cost: Integrated oscillator reduces the overall BOM cost.

Additional Details:

The PL2303RA operates from a 3.3V or 5V supply voltage and is designed for low power consumption. It supports various operating systems, including Windows, macOS, and Linux, with readily available drivers. The PL2303RA is commonly used in applications such as connecting GPS modules, barcode scanners, serial printers, and other serial devices to computers via USB. It offers a reliable and efficient solution for bridging the gap between legacy serial devices and modern USB-based systems.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess