Products specifications Report Issue?

Category Computer Equipment - Privacy Filters, Screen Protectors
Mfr 3M
Package Box
Product Status Obsolete
Type Privacy Filter, Widescreen
Applications LCD Monitor
Diagonal Screen Size 10.1" (10.06", 256mm)
Viewing Area 220.66mm W x 128.59mm H
Base Product Number PF10.1
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3920.61.0000
Win Source Part Number 1022298-PF10.1W
Ultra Librarian 3D Model Ultra Librarian PF10.1W CAD Model

Description

The 3M Privacy Filter PF10.1W is a high-quality privacy filter designed for widescreen LCD monitors with a diagonal screen size of 10.1 inches.

  • Viewing Area: 220.66mm width, 128.59mm height
  • Benefit: ensures only the person directly in front of the monitor can see the screen.
  • Installation: easy to install
  • Privacy Protection: excellent, prevents visual hackers from viewing sensitive information.
  • Ideal for: individuals working in open office environments or using laptops in public spaces.
  • Package: box
  • Standard Package: 1 piece
  • Status: obsolete

You May Also Be Interested in

Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Pericom
Need more? Email Us
ECAD model for PT7M6427CLTA3
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Pericom
Lowest to $26.3558
ECAD model for PT7A6525LJEX
Mitsumi
Need more? Email Us
ECAD model for PST7045T
Parade
Need more? Email Us
ECAD model for PS8809C-2.9A-T3L
Parade
Lowest to $2.5600
ECAD model for PS8555BTQFN20GTR2-A0
TE Connectivity
Need more? Email Us
ECAD model for PSR-28445-2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention