EN
  • EN
  • DE

BCR10CM-12L

Part No BCR10CM-12L
Manufacturer Powerex Inc.
Catalog END - OF - LIFE
Description Triac 10 Amperes/400-600 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powerex Inc.
Win Source Part Number 1152266-BCR10CM-12L
Manufacturer Homepage www.pwrx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR10CM-12L CAD Model

Description

The BCR10CM-12L is a phase control thyristor module manufactured by Powerex Inc. It's designed for controlling AC power in various applications. This module integrates two thyristors in a single package, allowing for efficient and precise control of current flow in AC circuits. It's typically used in applications requiring phase control, such as motor speed control and lighting dimming.

Applications

  • Motor speed control
  • Lighting dimming
  • Temperature control
  • AC voltage regulation
  • Welding equipment

Features

  • Integrated thyristor module: Contains two thyristors in a single package.
  • High voltage capability: Rated for 1200V, suitable for high-voltage applications.
  • High current capability: Rated for 10A, capable of handling significant current loads.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface.
  • Compact size: Allows for easy integration into electronic circuits.

Benefits

  • Precise AC power control: Enables accurate and efficient control of AC power in various applications.
  • High reliability: Designed for reliable operation in demanding environments.
  • Simplified circuit design: Integration of two thyristors simplifies circuit design and reduces component count.
  • Easy installation: Isolated baseplate simplifies mounting and wiring.
  • Improved system performance: Enables optimized performance in motor control, lighting, and temperature control applications.

Specifications

Voltage Rating: 1200V
Current Rating: 10A
Gate Trigger Current: Consult datasheet for specific value.
Holding Current: Consult datasheet for specific value.
Operating Temperature Range: Consult datasheet for specific value.
Package Type: Module with isolated baseplate.

The BCR10CM-12L thyristor module is a reliable and efficient solution for controlling AC power in a wide range of applications. Its high voltage and current capabilities, integrated design, and isolated baseplate make it an ideal choice for demanding power control applications.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess