EN
  • EN
  • DE

BUK9Y25-60E

Part No BUK9Y25-60E
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156275-BUK9Y25-60E
Manufacturer Homepage www.nxp.com
Family Name BUK9Y25-60E
Introduction Date February 20, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK9Y25-60E CAD Model

Description

The BUK9Y25-60E is a high-performance, low-voltage PowerMOS transistor designed and manufactured by NXP Semiconductors. This product is a testament to NXP's commitment to providing energy-efficient solutions for power management applications. The BUK9Y25-60E is specifically engineered to deliver exceptional performance in a compact package, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Low On-State Resistance (RDS(on)): The device offers an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High-Speed Switching: With its ability to switch at high speeds, the BUK9Y25-60E is well-suited for high-frequency applications, contributing to better performance and reduced power losses.
  • TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, this transistor achieves superior threshold stability and low gate charge, enhancing its performance in power conversion applications.
  • Thermal Performance: The BUK9Y25-60E boasts excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Robust Package: Enclosed in a LFPAK56 (Power-SO8) package, the device is not only space-efficient but also offers high power density and a robust design to withstand mechanical stress.

Applications

The versatility of the BUK9Y25-60E allows it to be integrated into a multitude of applications, including but not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors ensures that the BUK9Y25-60E meets the highest quality and reliability standards. The product undergoes rigorous testing protocols to guarantee performance under various conditions. With its robust construction and proven technology, the BUK9Y25-60E stands as a reliable component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9875 $54.3125
110+ $0.9250 $101.7500
170+ $0.8938 $151.9460
245+ $0.8313 $203.6685
315+ $0.8000 $252.0000
395+ $0.7688 $303.6760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess