EN
  • EN
  • DE

LM6181IM8X

Part No LM6181IM8X
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070191-LM6181IM8X
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM6181IM8X CAD Model

Description

The LM6181IM8X is a high-speed, low-power operational amplifier from National Semiconductor, now Texas Instruments (TI). This op-amp is designed for applications that require fast signal processing with minimal power consumption.

Applications

  • Video amplification: Amplifying video signals with high bandwidth.
  • Cable drivers: Driving signals through coaxial cables with minimal distortion.
  • Pulse amplifiers: Amplifying short-duration pulses with high fidelity.
  • ADC buffers: Buffering signals for analog-to-digital converters.
  • High-speed signal processing: General-purpose high-speed amplification tasks.

Features

  • High slew rate: Enables fast response to rapidly changing signals.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Wide bandwidth: Offers good performance over a broad range of frequencies.
  • Low input bias current: Reduces errors in high-impedance circuits.
  • High output drive capability: Can drive low-impedance loads.

Benefits

  • Improved signal fidelity: High slew rate ensures accurate amplification of fast signals.
  • Extended battery life: Low power consumption maximizes operating time for portable devices.
  • Versatile signal processing: Wide bandwidth supports a variety of signal processing applications.
  • Accurate signal amplification: Low input bias current reduces signal errors.
  • Robust performance: High output drive capability ensures stable operation with various loads.

Additional Details

The LM6181IM8X op-amp is a versatile component designed for high-speed, low-power signal processing. Its high slew rate and wide bandwidth make it suitable for amplifying fast signals with minimal distortion. The low input bias current ensures accurate amplification, and the high output drive capability allows it to drive various loads. The device is typically available in surface-mount packages. For detailed specifications, including input offset voltage, gain-bandwidth product, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lumileds
Lowest to $2.6115
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0405

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess