EN
  • EN
  • DE

S-80718SN

Part No S-80718SN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308244-S-80718SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80718SN CAD Model

Description

The S-80718SN is a voltage detector integrated circuit (IC) manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predetermined threshold. This functionality is crucial in preventing malfunctions, data corruption, and ensuring the stable operation of electronic systems. Voltage detectors like the S-80718SN play a vital role in safeguarding electronic devices against undervoltage conditions.

Applications

  • Microcontroller and Microprocessor Systems: Providing a reliable reset signal to ensure proper startup and prevent erratic behavior during voltage sags.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies and triggering protective mechanisms.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Memory Protection: Safeguarding data integrity in memory devices by preventing write operations during undervoltage.
  • Industrial Control Systems: Protecting sensitive electronic components from damage caused by voltage fluctuations in industrial environments.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage monitoring for critical applications.
  • Low Current Consumption: Minimizes power drain on the monitored circuit, essential for battery-powered applications.
  • Small Package Options: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations and false triggering around the detection threshold, ensuring stable operation.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Reduces power consumption in portable devices, prolonging battery life.
  • Simplified Circuit Design: Integrates voltage monitoring functionality into a single component, simplifying circuit design.
  • Enhanced System Protection: Protects sensitive electronic components from damage caused by voltage fluctuations.
  • Cost-Effective Solution: Provides a simple and reliable solution for voltage monitoring at a reasonable cost.

The S-80718SN typically comes in small surface-mount packages, such as SOT-23 or similar. The specific detection voltage, hysteresis voltage, and output configuration (e.g., N-channel open drain or CMOS output) are key parameters that must be considered based on the application requirements. Refer to the device datasheet for detailed specifications and application guidelines. It's crucial to use appropriate decoupling capacitors near the power supply pin to ensure stable and accurate voltage detection. Different variations within the S-80718 series offer different detection voltage thresholds to cater to various application needs. Overall, the S-80718SN provides a robust and reliable solution for voltage monitoring and protection in a wide range of electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess