EN
  • EN
  • DE

SC1145DG-TL

Part No SC1145DG-TL
Manufacturer Power Integrations
Catalog OEM Parts ( S )
Description SC1145DG-TL Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972276-SC1145DG-TL
Categories OEM Parts( S )
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1145DG-TL CAD Model

Description

The SC1145DG-TL is a synchronous buck regulator IC manufactured by Power Integrations. It's designed for high-efficiency step-down DC-DC conversion, taking a higher voltage input and converting it to a lower voltage output with minimal power loss. This makes it suitable for a wide variety of applications where efficient power management is critical.

Applications

  • Point-of-load (POL) regulators in servers and workstations
  • Set-top boxes and DVD players
  • Networking equipment (routers, switches)
  • Industrial power supplies
  • Distributed power architectures

Features

  • High efficiency: Synchronous rectification minimizes switching losses, resulting in high efficiency across a wide load range.
  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • Adjustable output voltage: Allows for flexibility in design and customization for specific voltage requirements.
  • Overcurrent protection: Protects the IC and the load from damage due to excessive current.
  • Thermal shutdown: Prevents overheating and potential damage to the IC.
  • Enable/Disable pin: Provides control over the regulator's operation.

Benefits

  • Reduced power consumption: High efficiency translates to lower power consumption and heat generation.
  • Extended battery life: Ideal for battery-powered applications due to its efficient operation.
  • Improved system reliability: Protection features enhance system reliability and prevent damage.
  • Simplified design: Integrated features reduce the number of external components required.
  • Smaller solution size: Compact packaging allows for smaller and more compact designs.

The SC1145DG-TL operates by using an internal MOSFET to switch the input voltage on and off, creating a pulsed waveform. An inductor and capacitor filter this waveform to produce a stable DC output voltage. Synchronous rectification, using a second MOSFET as a low-loss rectifier, improves efficiency compared to traditional diode rectification. The output voltage is regulated by adjusting the duty cycle of the switching waveform.

Technical Specifications: The SC1145DG-TL's datasheet specifies key parameters, including input voltage range (typically 4.5V to 18V), output voltage range (adjustable, typically 0.8V to near Vin), maximum output current, switching frequency (e.g., 500kHz), and efficiency curves under different load conditions. Check the datasheet from Power Integrations for the complete technical specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess