EN
  • EN
  • DE

STC12C5412AD35ILQFP32G

Part No STC12C5412AD35ILQFP32G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096748-STC12C5412AD35ILQFP32G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5412AD35ILQFP32G CAD Model

Description

STC12C5412AD35ILQFP32G - Microcontroller from STMicroelectronics

The STC12C5412AD35ILQFP32G is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU is built around a robust 1T 8051 processor core, which delivers efficient performance and compatibility with the industry-standard 8051 instruction set. It is a perfect solution for embedded systems that require a balance between power efficiency and processing capability.

The STC12C5412AD35ILQFP32G operates at a maximum frequency of 35 MHz, providing ample speed for a variety of applications, including industrial control systems, consumer electronics, automotive components, and smart sensors. This microcontroller comes in a compact 32-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained designs.

With 12KB of on-chip flash memory, this MCU offers sufficient storage for your application code and data, ensuring reliable and secure operation. The flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), which allows for easy firmware updates and application modifications without the need for additional programming tools.

Moreover, the STC12C5412AD35ILQFP32G is equipped with 256 bytes of RAM, providing the necessary workspace for temporary data storage and efficient manipulation during operation. Its rich set of integrated peripherals includes two full-duplex UARTs, multiple 16-bit timers/counters, and an array of I/O ports that can be configured to meet the specific needs of your application.

The device also features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals to digital values for processing. The power management features of the STC12C5412AD35ILQFP32G ensure low power consumption in both active and idle modes, contributing to energy savings in battery-powered devices.

For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation to facilitate the design and implementation process. The STC12C54112AD35ILQFP32G is a versatile and reliable microcontroller that offers a perfect blend of performance, memory, and peripherals tailored for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
Shikues
Lowest to $0.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess