EN
  • EN
  • DE

CP1001PN

Part No CP1001PN
Manufacturer Power Integrations
Catalog OEM Parts (C - E)
Description CP1001PN Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967594-CP1001PN
Categories OEM Parts(C-E)
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP1001PN CAD Model

Description

The CP1001PN is an integrated offline switcher IC from Power Integrations, belonging to their CAPSwitch family. This family is designed for low power, highly efficient power supplies, eliminating the need for external bias components. It's primarily used in applications requiring a simple and cost-effective power conversion solution.

Applications

  • Standby power supplies
  • Chargers for mobile devices
  • Adapters for small appliances
  • Metering power supplies
  • Auxiliary power supplies in larger systems
  • LED lighting power supplies

Features

  • Integrated 725 V MOSFET: Simplifies design and reduces component count.
  • Self-Biased: No external bias components are required.
  • EcoSmart™ Energy Efficiency: Meets stringent energy efficiency standards.
  • Hysteresis Thermal Shutdown: Protects the IC from overheating.
  • Frequency Jittering: Reduces EMI emissions.
  • Auto-Restart Protection: Protects the power supply from overload and short-circuit conditions.
  • Overvoltage Protection (OVP): Prevents damage due to excessive output voltage.

Benefits

  • Simplified Design: Reduces design complexity and time.
  • Reduced Component Count: Lowers overall system cost.
  • High Energy Efficiency: Minimizes energy waste and reduces operating costs.
  • Enhanced Reliability: Built-in protection features ensure robust operation.
  • Improved EMI Performance: Reduces electromagnetic interference.
  • Increased Safety: Comprehensive protection features enhance safety.

Additional Details

The CP1001PN utilizes a flyback topology and operates in discontinuous conduction mode (DCM) to achieve high efficiency. It incorporates advanced features such as cycle-by-cycle current limiting and overload power limiting to enhance system reliability. The integrated 725V MOSFET withstands high voltage stresses in offline applications. The EcoSmart technology enables the device to achieve extremely low no-load power consumption, meeting global energy efficiency regulations. The device typically operates at a switching frequency of around 132 kHz. The thermal shutdown feature protects the IC from damage due to excessive temperature. The CP1001PN is typically available in a PDIP-8 package. External components, such as the transformer, output diode, and output capacitor, are required to complete the power supply design. Detailed application notes and design tools are available from Power Integrations to assist in the design process. The device is designed for universal input voltage ranges (85-265 VAC).

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess