The DG528AZ from Maxim Integrated is a high-performance, single 8-channel (1-of-8) multiplexer that is designed to meet the needs of a variety of signal processing applications. This precision analog multiplexer is engineered to operate with dual supplies ranging from ±4.5V to ±20V or a single supply between 9V to 36V, providing versatility for different system requirements.
Key Features
- Low Leakage: The DG528AZ boasts an exceptionally low signal leakage, which is critical for maintaining signal integrity in sensitive analog circuits.
- Low Power Consumption: Designed for energy-efficient operation, this multiplexer helps to reduce the overall power consumption of the system it is integrated into.
- High-Speed Switching: With fast switching times, the DG528AZ is suitable for applications that require quick signal routing changes.
- Wide Voltage Range: Its ability to operate over a broad voltage range makes it compatible with a diverse set of logic families.
Applications
The DG528AZ is commonly used in data acquisition systems, test equipment, and communication systems where precise signal routing is necessary. Its reliability and performance also make it suitable for use in industrial controls and automation systems.
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the DG528AZ is no exception. It is built to meet strict standards, ensuring consistent performance and a long operational life in the most demanding conditions.
Technical Specifications
Parameter
Value
Supply Voltage (Dual)
±4.5V to ±20V
Supply Voltage (Single)
9V to 36V
On-Resistance Match Between Channels
Typically 5Ω
Turn-On Time
Typically 175ns
Turn-Off Time
Typically 145ns
For more detailed information, datasheets, and support, customers should visit Maxim Integrated's official website or contact their local distributor.