Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Power Integrations
Series CAPZero™
Package Tube
Product Status Discontinued
Programmable Not Verified
Type Capacitor Discharge
Applications Converter, ACDC
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576142-CAP003DG
Ultra Librarian 3D Model Ultra Librarian CAP003DG CAD Model

Description

The 576142-CAP003DG is a specialized integrated circuit designed for capacitor discharge applications.

  • Series: CAPZero™
  • Manufacturer: Power Integrations
  • Package: 8-SOIC
  • Mounting Type: Surface Mount
  • Functionality: Converter and ACDC
  • Application: Power management
  • Standard Package: 100 pcs
  • Programmable: Yes
  • Status: Discontinued

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
ECAD model for TDA8351
Analog Devices Inc.
IC AFE/PWM CONTROLLER 48LQFP / AFE/PWM Controller 48-LQFP (7x7)
Lowest to $13.5943
ECAD model for AD8452ASTZ
Microchip Technology
IC CODE HOPPING ENCODER 14TSSOP / Code Hopping Encoder 14-TSSOP
Need more? Email Us
ECAD model for HCS370T/ST
National Semiconductor (TI)
MM14543BMJ-MIL
Need more? Email Us
ECAD model for MM14543BMJ-MIL
Texas Instruments
TI-SPECIAL, CONTACT FOR DETAILS
Lowest to $238.8235
ECAD model for TMS3TCI6486EZTZ625
Rochester Electronics
ULN2429A
Need more? Email Us
ECAD model for ULN2429A
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T
NXP / Nexperia
TEF7000AHN - TUNER FRONT-END / 48-HVQFN (7x7)
Need more? Email Us
ECAD model for TEF7000AHN/V1K
Freescale Semiconductor - NXP
SCK60DN512VL
Need more? Email Us
ECAD model for SCK60DN512VL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention