EN
  • EN
  • DE

TISP1082

Part No TISP1082
Manufacturer Power Innovations Ltd
Catalog Electronic Wholesale
Description DUAL ASYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power Innovations Ltd
Win Source Part Number 1267478-TISP1082
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TISP1082 CAD Model

Description

The TISP1082 is a Thyristor Surge Protector manufactured by Power Innovations Ltd. It is designed to protect sensitive electronic equipment from voltage surges caused by lightning, inductive load switching, or electrostatic discharge (ESD). This device is specifically engineered to provide overvoltage protection in various telecommunications and data communication applications.

Applications:

  • Telephone line protection: Protects telephone equipment from lightning surges.
  • Data line protection: Safeguards data communication lines and equipment from transient voltage events.
  • Modem protection: Prevents damage to modems caused by voltage spikes on the telephone line.
  • Analog interface protection: Protects analog input/output circuits from overvoltage conditions.
  • General overvoltage protection: Can be used in various electronic circuits requiring protection from voltage surges.

Features:

  • Thyristor technology: Utilizes thyristor technology for fast and reliable overvoltage protection.
  • Low voltage overshoot: Minimizes the voltage overshoot during surge events, protecting sensitive components.
  • Fast response time: Quickly clamps the voltage to a safe level, preventing damage from transient voltages.
  • High surge current capability: Can withstand high surge currents without degradation.
  • Bidirectional protection: Provides protection against both positive and negative voltage surges.

Benefits:

  • Effective surge protection: Provides reliable protection against voltage surges, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes downtime due to equipment failure caused by voltage transients.
  • Improved system reliability: Enhances the overall reliability of electronic systems.
  • Easy to implement: Simple to integrate into existing circuits.
  • Cost-effective protection: Offers an affordable solution for protecting sensitive electronics.

Additional Details:

The TISP1082 typically comes in a through-hole package, such as TO-92 or similar. Key specifications include trigger voltage (VBO), holding current (IH), and surge current capability (ITSM). It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, surge waveform specifications, and application recommendations. Proper PCB layout and grounding techniques are essential for optimal surge protection performance.

This surge protector is a vital component for ensuring the reliability and longevity of electronic equipment exposed to transient voltage events.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess