Products specifications Report Issue?

Category Test and Measurement - BNC Interface
Mfr Pomona Electronics
Series Micrograbber® 5189
Package Bulk
Product Status Active
Configuration BNC to Grabber, Hook
1st Connector BNC, Male Plug
2nd Connector Micro Hook (2)
Cable Length 5.4" (137.16mm)
Wire Gauge 20 AWG
Voltage - Rated 30VAC, 60VDC
Temperature Range 131°F (55°C)
Material - Insulation Poly-Vinyl Chloride (PVC)
Color Black and Red
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 546377-5189
Ultra Librarian 3D Model Ultra Librarian 5189 CAD Model

Description

The Pomona Electronics 546377-5189 is a Micrograbber® 5189 test and measurement accessory designed for BNC interfaces.

  • Accessory Type: Micrograbber® 5189
  • Interface: BNC
  • Packaging: Bulk
  • Standard Package: 5 pieces
  • Product Status: Active

You May Also Be Interested in

Pomona Electronics
TEST LEAD BNC TO GATOR 5.9"
Lowest to $1.1745
ECAD model for 2631
Pomona Electronics
PIN TIP/BNC (M) RG58C/U MTO
Need more? Email Us
ECAD model for EM2882-C-18
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.5" / 5.5" (139.70mm) BNC, Female Socket (Jack) To SMD Pincer (2) Test Lead 150VAC
Need more? Email Us
ECAD model for 5305
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.4"
Lowest to $45.1893
ECAD model for 5189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1893 $90.3786
4+ $37.0785 $148.3140
6+ $35.9194 $215.5164
8+ $34.7617 $278.0936
10+ $33.6026 $336.0260
13+ $30.1267 $391.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,040 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention