Products specifications Report Issue?

Category Test and Measurement>BNC Interface
Mfr Pomona Electronics
Series SMD Grabber® 5305
Package Bulk
Configuration BNC to Grabber, Hook
1st Connector BNC, Female Socket (Jack)
2nd Connector SMD Pincer (2)
Cable Length 5.5" (139.70mm)
Wire Gauge 22 AWG
Cable Type -
Voltage - Rated 150VAC
Temperature Range 131°F (55°C)
Material - Insulation Poly-Vinyl Chloride (PVC)
Color Black and Red
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Standard Package 5 pcs
Win Source Part Number 1380915-5305
Ultra Librarian 3D Model Ultra Librarian 5305 CAD Model

Description

The SMD Grabber® 5305 is a versatile BNC interface used in test and measurement applications. It features a BNC to grabber, hook configuration, allowing for easy connection and testing. The cable length is 5.5" (139.70mm), and the wire gauge is 22 AWG. The insulation material is made of poly-vinyl chloride (PVC), ensuring durability and reliable performance. The voltage rating is 150VAC, making it suitable for a wide range of applications. The connector is color-coded in black and red, providing easy identification. Manufactured by Pomona Electronics, a trusted brand in the industry, this BNC interface is a reliable choice for test and measurement needs.

  • Interface: BNC
  • Configuration: BNC to Grabber, Hook
  • Cable Length: 5.5" (139.70mm)
  • Wire Gauge: 22 AWG
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Voltage Rating: 150VAC
  • Color: Black, Red
  • Manufacturer: Pomona Electronics

You May Also Be Interested in

Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.5" / 5.5" (139.70mm) BNC, Female Socket (Jack) To SMD Pincer (2) Test Lead 150VAC
Need more? Email Us
ECAD model for 5305
Pomona Electronics
PIN TIP/BNC (M) RG58C/U MTO
Need more? Email Us
ECAD model for EM2882-C-18
Pomona Electronics
TEST LEAD BNC TO GATOR 5.9"
Lowest to $1.1745
ECAD model for 2631
Pomona Electronics
TEST LEAD BNC TO GRAB HOOK 5.4"
Lowest to $45.1893
ECAD model for 5189

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention