Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel
Resistance 150 Ohms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Coefficient ±20ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Dimension 0.260" L x 0.154" W (6.60mm x 3.90mm)
Height - Seated (Max) 0.142" (3.60mm)
Number of Terminations 2
Other Names S-2-150FTR,S2-150RF1DKR,S-2-150FTR,S-2-150FDKR,S-2-150FCT,S2-150RF1CT,S2150RF1,S-2-150FCT,S2-150RF1TR,S-2-150FDKR
Standard Package 600
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237210-S2-150RF1
Ultra Librarian 3D Model Ultra Librarian S2-150RF1 CAD Model

Description

The Riedon 1237210-S2-150RF1 is a surface mount wirewound resistor with a resistance of 150 Ohms.

  • Resistance: 150 Ohms
  • Power: 1W
  • Tolerance: ±1%
  • Temperature Coefficient: ±20ppm/°C
  • Series: S series
  • Features: Flame proof, moisture resistant, pulse withstanding, and safe to use
  • Package: 2615 J-lead
  • Packaging: Tape and reel
  • Height Seated: 0.142” (3.60mm)
  • Dimension: 0.260” L x 0.154” W (6.60mm x 3.90mm)
  • Operating Temperature Range: -55°C ~ 275°C
  • REACH: Affected
  • ECCN: EAR99
  • HTSUS: 8533.21.0080
  • Manufacturer: Riedon

You May Also Be Interested in

KOA Speer
RES 0.22 OHM 1% 1/3W 1206
Lowest to $0.1767
ECAD model for SR732BTTDR220F
Isabellen
RESISTOR - ISA-WELD SHUNT, 0.001
Lowest to $1.0341
ECAD model for BVB-M-R001-1.0
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1
Vishay
RES 10M OHM 1% 1/4W MELF 0204
Lowest to $0.0578
ECAD model for SMM02040C1005FB300
Yageo
RES 0.15 OHM 1% 1/2W 1210
Lowest to $0.0569
ECAD model for RL1210FR-070R15L
Vishay
RES SMD 2.7K OHM 1% 1W 0207
Need more? Email Us
ECAD model for MMB02070C2701FB200
Vishay
RES 17.8K OHM 0.1% 1/8W 0805 / 17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Need more? Email Us
ECAD model for TNPW080517K8BETA
Yageo
RES 0.004 OHM 1% 2W 2512
Need more? Email Us
ECAD model for PA2512FKE7W0R004E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention