EN
  • EN
  • DE

CS24186

Part No CS24186
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 24"L X 18"W / Gray Mild Steel Wall Mount Junction Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series CS
Container Type Box
Dimension 24.000" L x 18.000" W (609.60mm x 457.20mm)
Height 6.000" (152.40mm)
Area (L x W) 432" (2787cm)
Design Cover Included
Material Metal, Steel
Color Gray
Ratings IP20, NEMA 1
Weight 26 lbs (11.8kg)
Win Source Part Number 771786-CS24186
Popularity Medium
Supply and Demand Status Limited
Family Name CS
Introduction Date August 16, 2005
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CS24186 CAD Model

Description

The Hammond Manufacturing CS series is a gray-colored enclosure made of metal and steel.

  • Color: Gray
  • Material: Metal, Steel
  • Cover: Included
  • Ratings: IP20, NEMA 1
  • Dimensions: 24.000" L x 18.000" W x 6.000" H
  • Thickness: Not Specified
  • Weight: 26 lbs
  • Container Type: Box
  • Area: 432"
  • Family: CS
  • Categories: Boxes, Enclosures, Racks
  • Popularity: Medium
  • EOL Date: 2025 (Estimated)

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 12"L X 8.13"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess