EN
  • EN
  • DE

NBC-10372

Part No NBC-10372
Manufacturer Bud Industries
Catalog Boxes
Description BOX PBT/PC GRAY 32.05"LX24.18"W / Light Gray PBT/PC Blend Wall Mount Non Metallic Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Series NBC
Container Type Box
Dimension 32.050" L x 24.180" W (814.07mm x 614.17mm)
Height 11.125" (282.58mm)
Area (L x W) 775" (5000cm)
Design Hinged Door, Lid
Material Plastic, PBT/PC Blend
Color Gray
Thickness 0.200" (5.08mm)
Features PCB Supports, Non-Metallic Hinges
Ratings IP66, NEMA 1,2,4,4X,12,13
Material Flammability Rating UL94 5VA
Weight 28 lbs (12.7kg)
Win Source Part Number 770827-NBC-10372
Popularity Medium
Supply and Demand Status Limited
Family Name NBC
Introduction Date September 29, 2010
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NBC-10372 CAD Model

Description

The Bud Industries electronic component is a box enclosure.

  • Material Flammability Rating: UL94 5VA
  • Rated: IP66, NEMA 1,2,4,4X,12,13
  • Dimensions: 32.050" L x 24.180" W (814.07mm x 614.17mm)
  • Thickness: 0.200" (5.08mm)
  • Height: 11.125" (282.58mm)
  • Weight: 28 lbs (12.7kg)
  • Container Type: Box
  • Area: 775" (5000cm)
  • Introduction Date: September 29, 2010
  • Estimated EOL Date: 2025
  • Country of Origin: Republic of Korea
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess