EN
  • EN
  • DE
Part No 4069
Manufacturer Pololu Corporation
Catalog Optical Sensors - Distance Measuring
Description POLOLU DGTL DISTANCE SENS 100CM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Distance Measuring
Mfr Pololu Corporation
Package Bulk
Product Status Active
Sensing Distance 39.37" (100cm)
Output Type Digital
Voltage - Supply 3V ~ 5.5V
Current - Supply 30 mA
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.49.9506
Win Source Part Number 855961-4069
Ultra Librarian 3D Model Ultra Librarian 4069 CAD Model

Description

The 855961-4069 is a distance measuring optical sensor designed for various applications.

  • Output Type: Digital
  • Current Supply: 30 mA
  • Sensing Distance: 39.37 inches (100cm)
  • Voltage Supply: 3V to 5.5V
  • Package: Bulk
  • Package Quantity: 1 Piece
  • Manufacturer: Pololu Corporation
  • Product Status: Active

You May Also Be Interested in

STMicroelectronics
SENSOR OPTICAL 4M I2C
Lowest to $4.2292
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 80CM DIGI
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Lowest to $6.1775
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Lowest to $3.2617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess