EN
  • EN
  • DE

ZW-S07 2M

Part No ZW-S07 2M
Manufacturer Omron
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPT 6.5MM CONFOCAL LIGHT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 6.7mm ~ 7.3mm
Output Type Confocal Light
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian ZW-S07 2M CAD Model

Description

NULL

You May Also Be Interested in

RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 1.5-15CM ANALOG
Need more? Email Us
Omron
SENSOR OPT 10-55MM CONFOCAL
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.9969
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
STMicroelectronics
MOD TIME-OF-FLIGHT 3IN1 12LGA / Optical Sensor 0 ~ 24.41" (0 ~ 62cm) I2C Output
Lowest to $1.4403

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess