EN
  • EN
  • DE

VL53L5CXV0GC/1

Part No VL53L5CXV0GC/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description TIME-OF-FLIGHT 8X8 MULTIZONE RAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001332-VL53L5CXV0GC/1
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Sensors, Transducers Optical Sensors Distance Measuring
Series FlightSense™
Product Status Active
Package Tape & Reel (TR) Cut Tape (CT)
Sensing Distance 157.480" (4m)
Output Type I²C
Voltage - Supply 2.8V ~ 3.3V
Ultra Librarian 3D Model Ultra Librarian VL53L5CXV0GC/1 CAD Model

Description

VL53L5CXV0GC/1 Time-of-Flight (ToF) Multi-Zone Ranging Sensor

The VL53L5CXV0GC/1 is a state-of-the-art, Time-of-Flight (ToF) multi-zone ranging sensor from STMicroelectronics, designed to bring advanced depth sensing and measurement capabilities to a wide range of applications. With its cutting-edge technology, this sensor provides highly accurate distance measurements by emitting modulated light and capturing the reflected light from objects within its field of view.

The sensor's 8x8 array, consisting of 64 zones, enables high-resolution spatial mapping, making it ideal for applications such as obstacle detection, 3D imaging, robotics, and gesture recognition. The VL53L5CXV0GC/1 can measure distances from 4cm up to 4m, providing versatility for both short and long-range detection tasks. Its fast ranging frequency of up to 60Hz allows for real-time monitoring and responsiveness in dynamic environments.

Integration into various systems is facilitated by the module's small form factor and I2C interface, making it suitable for compact designs without compromising performance. The sensor is designed to operate over a wide temperature range, ensuring reliability and consistency in diverse operating conditions.

One of the key features of the VL53L5CXV0GC/1 is its multi-target detection capability. This allows the sensor to identify and measure the distance to multiple objects simultaneously, which is critical for applications that require tracking of multiple points or objects in space.

Additionally, the sensor incorporates STMicroelectronics' patented algorithms, which help to mitigate the impact of cover glass crosstalk and ambient light, ensuring accurate measurements even in challenging lighting conditions. The VL53L5CXV0GC/1 also offers a programmable region of interest (ROI), allowing users to customize the sensing area for their specific application needs.

Overall, the VL53L5CXV0GC/1 is a powerful and versatile sensor module that offers advanced ToF capabilities for a variety of applications, from consumer electronics to industrial automation. Its combination of high accuracy, spatial resolution, and ease of integration makes it an excellent choice for developers looking to incorporate advanced distance sensing into their products.

You May Also Be Interested in

Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.9969
Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.2747
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9725
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.4896

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,833 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess