EN
  • EN
  • DE

VL53L1CXV0FY/1

Part No VL53L1CXV0FY/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPTICAL 4M I2C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Optical Sensor 157.480" (4m) I²C Output
Manufacturer STMicroelectronics
Series FlightSense™
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C (TA)
Family Name VL53L1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number VL53L1CXV0FY/1-ND, 497-17764-2, 497-17764-1, 497-17764-6
Quantity per package 3600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844171-VL53L1CXV0FY/1
Ultra Librarian 3D Model Ultra Librarian VL53L1CXV0FY/1 CAD Model

Description

The VL53L1CXV0FY/1 is a state-of-the-art, Time-of-Flight (ToF) laser-ranging sensor, produced by STMicroelectronics. This cutting-edge product is designed to deliver highly accurate distance measurements by utilizing light pulses and measuring the time it takes for the light to bounce back from the target object. The VL53L1CXV0FY/1 is the next generation in STMicroelectronics' ToF sensor range, following the success of the VL53L0X.

Key Features:

  • Long-Distance Ranging: Capable of measuring distances up to 4 meters, this sensor is perfect for a wide range of applications, from drones to smart home devices.
  • High-Speed Measurements: Offers fast ranging frequency up to 50 Hz, which allows for real-time distance monitoring in dynamic environments.
  • Programmable Region of Interest (ROI): Users can configure the ROI to target specific segments of the scene, improving detection performance for particular applications.
  • Immunity to Ambient Light: Features advanced algorithms that provide accurate measurements even in high ambient light conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the VL53L1CXV0FY/1 is suitable for battery-operated devices due to its low power demands.

Applications:

The versatility of the VL53L1CXV0FY/1 makes it an ideal choice for a variety of applications, including:

  • Robotics and automation systems
  • User detection for personal electronics and IoT devices
  • Gesture recognition and touchless control interfaces
  • Smart home and security devices
  • Drone altitude and obstacle detection

Technical Specifications:

The VL53L1CXV0FY/1 sensor integrates a 940 nm VCSEL light source, a System-on-Chip with embedded processing capabilities, and a digital interface. It operates over a 2.6V to 3.5V supply voltage range and is housed in a compact 4.9 mm x 2.5 mm x 1.56 mm package, making it suitable for space-constrained applications.

Conclusion:

STMicroelectronics' VL53L1CXV0FY/1 sensor represents a leap forward in ToF technology, offering designers and engineers a highly accurate, versatile, and power-efficient solution for distance sensing. Whether for consumer electronics, industrial automation, or smart environments, this sensor provides the necessary capabilities for innovative and responsive applications.

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1427
Sharp Microelectronics
SENSOR DIST MEAS 4-30CM ANLG
Lowest to $5.9725
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.9969
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4797
STMicroelectronics
SENSOR OPTICAL 350CM I2C
Lowest to $11.9537
Sharp Microelectronics
Lowest to $12.3851
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2292 $50.7504
26+ $3.9616 $103.0016
40+ $3.8277 $153.1080
57+ $3.5600 $202.9200
73+ $3.4262 $250.1126
92+ $3.2924 $302.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess