Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Sensing Distance 80cm
Output Type Digital
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 50mA
Temperature Range - Operating -10°C to 60°C (TA)
Win Source Part Number 204471-GP2Y0D02YK0F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP2Y0D02YK0F CAD Model

Description

The electronic component with Id 144879 is a sensor/transducer product from Sharp Microelectronics.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Status: Obsolete (EOL)
  • Operating Temperature: -10°C to 60°C (TA)
  • Sensing Distance: 80cm
  • Operating Supply Current: 50mA
  • Output Type: Digital

You May Also Be Interested in

Pololu Corporation
POLOLU DIGITAL DISTANCE SENS 5CM / Optical Sensor 5cm Digital Output
Lowest to $0.3466
ECAD model for 4050
Sharp Microelectronics
SENSOR OPTICAL 10CM DIGITAL / Optical Sensor 10cm Digital Output
Lowest to $10.7095
ECAD model for GP2Y0D810Z0F
Pololu Corporation
POLOLU DGTLDIST SENS W/PWO 130CM
Need more? Email Us
ECAD model for 4071
Broadcom Limited
Optical Sensor 393.7" (10m) 32.8' SPI Output
Lowest to $73.2357
ECAD model for AFBR-S50MV85G
Sharp Microelectronics
SENSOR OPTICAL 10-80CM ANALOG
Need more? Email Us
ECAD model for GP2D12
Sharp Microelectronics
SENSOR OPTICAL 4-50CM I2C/ANALOG
Lowest to $7.6082
ECAD model for GP2Y0E03
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
ECAD model for GP2Y0D310K
Sharp Microelectronics
SENSOR OPTICAL 100-550CM ANALOG
Lowest to $24.2260
ECAD model for GP2Y0A710K0F
STMicroelectronics
SENSOR OPTICAL 8M I2C / Optical Sensor 314.96" (8m) I²C Output
Lowest to $4.3098
ECAD model for VL53L1CBV0FY/1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention