EN
  • EN
  • DE

G6K-2P-RF DC24

Part No G6K-2P-RF DC24
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196761-G6K-2P-RF DC24
Manufacturer Omron Electronics Inc-EMC Div
Category Relays High Frequency (RF) Relays
Series G6K-RF
Package Tube
Product Status Active
Coil Type Non Latching
Mounting Type Through Hole
Operating Temperature -40°C ~ 70°C
Coil Power 100mW
Coil Resistance 5.22 kOhms
Ultra Librarian 3D Model Ultra Librarian G6K-2P-RF DC24 CAD Model

Description

The G6K-RF is a high-frequency (RF) relay from Omron Electronics Inc-EMC Div.

  • Relay Type: Non-Latching
  • Coil Resistance: 5.22 kOhms
  • Coil Power: 100mW
  • Operating Temperature: -40°C to 70°C
  • Mounting: Through-Hole
  • Package: Tube
  • Product Status: Active
  • Category: Relay High-Frequency

You May Also Be Interested in

Teledyne Relays
712-5 Teledyne Relays High Frequency / RF Relays 5V DC-1GHz .15W datasheet, inventory, & pricing.
Lowest to $349.2538
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Lowest to $13.6363
Coto Technology
RELAY RF SPST-NO 500MA 12V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181
TE Connectivity
High Frequency / RF Relays IM RELAY 50mw 12V
Lowest to $10.0920
Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess