EN
  • EN
  • DE

G6K-2F-RF-TR03 DC12

Part No G6K-2F-RF-TR03 DC12
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF DPDT 1A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Current 9.1 mA
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Must Operate Voltage 9.6 VDC
Must Release Voltage 1.2 VDC
Operate Time 3 ms
Release Time 3 ms
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1549661-G6K-2F-RF-TR03 DC12
Ultra Librarian 3D Model Ultra Librarian G6K-2F-RF-TR03 DC12 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 4.5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO X 4 250MA 5V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Teledyne Relays
ER134DM4-26B/S Teledyne Relays High Frequency / RF Relays datasheet, inventory, & pricing.
Lowest to $227.7583
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
FCL Components
High Frequency / RF Relays SIGNAL
Lowest to $6.9642
Coto Technology
RELAY RF SPDT 100MA 5V
Lowest to $60.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess