EN
  • EN
  • DE

ZB 6 6 LGS:FORTL.ZAHLEN 21

Part No ZB 6 6 LGS:FORTL.ZAHLEN 21
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1047855-ZB 6 6 LGS:FORTL.ZAHLEN 21
Ultra Librarian 3D Model Ultra Librarian ZB 6 6 LGS:FORTL.ZAHLEN 21 CAD Model

Description

The ZB 6 6 LGS:FORTL.ZAHLEN 21 is a marking tag from Phoenix Contact, specifically designed for marking terminal blocks and other electrical components. The "ZB 6" likely indicates the size and type of the marking area, while "FORTL.ZAHLEN 21" suggests it is sequentially numbered starting with 21. These tags are used for clear and permanent identification in electrical installations.

Applications:

  • Terminal Block Marking: Identifying individual terminal blocks in electrical panels and distribution boards.
  • Wire Marking: Marking wires and cables for easy identification.
  • Equipment Labeling: Labeling various electrical components and equipment.
  • Control Panel Wiring: Identifying wires and terminals in control panels.
  • General Purpose Labeling: Labeling any item that needs to be identified clearly and permanently.

Features:

  • Durable Material: Made from durable materials that can withstand harsh environments.
  • Permanent Marking: Provides a permanent and legible marking solution.
  • Easy to Install: Designed for easy and quick installation.
  • Sequential Numbering: Sequentially numbered for easy identification and organization.
  • Variety of Sizes: Available in various sizes to suit different marking requirements.

Benefits:

  • Improved Safety: Clear and accurate labeling reduces the risk of errors and accidents.
  • Reduced Downtime: Quick and easy identification of components minimizes downtime during maintenance and repairs.
  • Increased Efficiency: Streamlines installation and troubleshooting processes.
  • Professional Appearance: Provides a professional and organized appearance for electrical installations.
  • Compliance with Standards: Helps ensure compliance with industry standards and regulations.

Technical Specifications:

Specific details can be found in the official datasheet from Phoenix Contact, but typical parameters include:

  • Material: Specifies the material used for the tag, such as polyamide or polycarbonate.
  • Dimensions: Specifies the dimensions of the tag, including width, height, and thickness.
  • Operating Temperature Range: Indicates the range of temperatures the tag can withstand.
  • Flammability Rating: Specifies the flammability rating of the material.
  • Printing Method: Indicates the recommended printing method for marking the tag.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess