EN
  • EN
  • DE

SMF-HM1530YD-509

Part No SMF-HM1530YD-509
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED 5MM RA 585NM YEL DIFF SMD / LED Circuit Board Indicator LED Circuit Board Indicator Single Yellow Diffused, Tinted 2.1V 20mA Round with Domed Top 5mm, T-1 3/4 Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Yellow
Wavelength - Peak 585nm
Configuration Single
Current 20mA
Millicandela Rating 30mcd
Viewing Angle 60°
Lens Type Diffused, Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Mounting Type Surface Mount, Right Angle
Base Product Number SMF-HM1530
Other Names SMFHM1530YD509,67-1620,67-1620R
Standard Package 100
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238122-SMF-HM1530YD-509
Ultra Librarian 3D Model Ultra Librarian SMF-HM1530YD-509 CAD Model

Description

The SMF-HM1530YD-509 is a yellow LED circuit board indicator light from Lumex Opto/Components Inc. with a millicandela rating of 30mcd and a viewing angle of 60 degrees.

  • Lens Type: Diffused
  • Lens Shape: Round
  • Lens Style: Domed Top
  • Voltage Rating: 2.1V
  • Package: Bulk
  • Standard Package: 100
  • Configuration: Single
  • Mounting Type: Surface Mount, Right Angle

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM 1X5 GREEN GREEN DIFF
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GRN/YL
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN TRANSP RA
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG GRN/RED-ORNG VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI 5MM YELLOW THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess